MP9942GJ-Z
MP9942GJ-Z
Active
Description:  IC REG BUCK ADJ 2A TSOT23-8
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9942GJ-Z Datasheet
History Price: $2.44000
In Stock: 47600
MP9942GJ-Z Specification
Specification
Part No
MP9942GJ-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
28.5V
Current - Output
2A
Frequency - Switching
410kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
TSOT-23-8
MP9942GJ-Z Related Parts
MP9115DQT-LF-P
MP9115DQT-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 2.5A 10TQFN
MP9115DQT-LF-Z
MP9115DQT-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 2.5A 10TQFN
MP9148GJ-P
MP9148GJ-P
Monolithic Power Systems
IC REG BUCK SYNC 6V 1A
MP9148GJ-Z
MP9148GJ-Z
Monolithic Power Systems
IC REG BUCK SYNC 6V 1A
MP9151GD-P
MP9151GD-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 4A 14QFN
MP9151GD-Z
MP9151GD-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 4A 14QFN
MP9181DD-LF-P
MP9181DD-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 3A 12QFN
MP9181DD-LF-Z
MP9181DD-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 3A 12QFN
MP9184AGL-P
MP9184AGL-P
Monolithic Power Systems
IC REG BOOST ADJUSTABLE 19A
MP9184AGL-Z
MP9184AGL-Z
Monolithic Power Systems
IC REG BOOST ADJUSTABLE 19A
MP9184GL-P
MP9184GL-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 17A
MP9184GL-Z
MP9184GL-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 17A
MP9942GJ-Z Description
Overview

The Monolithic Power Systems (MPS) MP9942GJ-Z is a high-performance, integrated power management IC (PMIC) designed to meet the demands of complex power systems, particularly in applications requiring precision, high efficiency, and compact designs. The MP9942GJ-Z is tailored for use in power supply systems for computing, industrial, automotive, and consumer electronic applications. It integrates multiple power functions into a single chip, offering reduced board space and improved system reliability.

Key Features

* Integrated Power Management Functions:

* The MP9942GJ-Z is a fully integrated solution that provides multiple functions such as a high-efficiency step-down regulator, LDO (Low Dropout Regulator), and various protection features.
* By consolidating multiple power management functions into a single device, it simplifies the power supply design and reduces component count in the system.

* Step-down (Buck) Regulator:

* The MP9942GJ-Z features an efficient buck regulator capable of providing a stable output voltage from a wide input voltage range. This makes it ideal for converting higher input voltages (such as 12V or 5V) to lower output voltages commonly used in logic circuits, processors, and other sensitive components.
* It offers high efficiency (up to 95%) to minimize heat generation and improve overall power conversion efficiency.

* Wide Input Voltage Range:

* The IC can operate with an input voltage range from 4.5V to 60V, allowing it to be used in a wide variety of power supply systems with different voltage levels. This flexibility makes it suitable for applications in automotive, industrial, and telecommunications where the input voltage can vary significantly.

* Output Voltage Range:

* The MP9942GJ-Z is capable of providing output voltages from 0.8V to 15V, depending on the configuration and external components. This wide range of output voltages supports various system components that require different supply voltages.

* Output Current Capability:

* The device is designed to deliver up to 4A of output current, making it suitable for powering processors, FPGAs, communication equipment, and other power-hungry components.

* Low Dropout (LDO) Regulator:

* The MP9942GJ-Z includes a low-dropout regulator, which ensures stable output voltages even when the input voltage is only slightly higher than the output voltage. This feature is essential for applications that require precision voltage regulation with minimal input-output voltage difference.

* Protection Features:

* The IC includes integrated protection features such as overcurrent protection (OCP), overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown to ensure safe and reliable operation under adverse conditions.
* These protection mechanisms help prevent damage to the power management IC and the powered system components, contributing to a longer system lifetime and improved system reliability.

Electrical and Performance Specifications

* Supply Voltage Range:

* Input Voltage Range: 4.5V to 60V
* Output Voltage Range: 0.8V to 15V (adjustable via external feedback resistors)

* Output Current Capability:

* The MP9942GJ-Z can deliver up to 4A of output current in step-down regulation mode, providing sufficient power for a variety of applications.

* Efficiency:

* Efficiency: Up to 95% (depending on input/output voltage conditions and load)
* The high efficiency ensures minimal power loss and heat generation, improving overall system performance and thermal management.

* Operating Frequency:

* The switching frequency of the buck regulator is typically 400kHz, which strikes a balance between efficiency and component size. The frequency is adjustable via an external resistor, enabling optimization for different applications.

* Output Ripple and Noise:

* The MP9942GJ-Z is designed to minimize output ripple and noise, which is crucial for powering sensitive analog and digital circuits.
* Output Ripple: Typically less than 30mV (peak-to-peak) at full load, ensuring clean power delivery.

* Thermal Performance:

* Operating Temperature Range: -40°C to +125°C
* The device is capable of operating under extreme conditions, making it suitable for automotive and industrial applications where temperature variations are common.

Package and Pin Configuration

* Package Type:

* The MP9942GJ-Z is available in a compact 24-pin QFN package, which offers a small form factor for space-constrained applications.
* Package Dimensions: 4mm x 4mm, allowing for easy integration into compact designs.

* Pin Configuration:

* The 24-pin QFN package provides standard pins for input and output voltages, feedback, enable, ground, and various control pins.
* Key pins include:

* VIN (Input Voltage Pin): Provides the power supply to the IC.
* VOUT (Output Voltage Pin): Delivers the regulated output voltage.
* FB (Feedback Pin): Used to adjust the output voltage via external resistors.
* EN (Enable Pin): Allows for control over the operation of the IC.
* PG (Power Good Pin): Provides feedback on the status of the output voltage.
* GND (Ground Pin): Common ground connection.

Applications

The MP9942GJ-Z is well-suited for a variety of applications where high efficiency, reliable power conversion, and compact design are essential. Some typical applications include:

* Automotive Power Supplies:
The MP9942GJ-Z can be used in automotive systems where power supply voltages are variable, and precise, stable output is needed for ECUs, sensors, and other automotive electronics.

* Industrial Automation and Control:
Ideal for factory automation systems, robotics, and industrial controllers, where multiple power rails with different voltages are required, and compact power management solutions are needed.

* Consumer Electronics:
Perfect for consumer electronics devices such as tablets, smartphones, and wearables that require efficient power management to maximize battery life while minimizing heat generation.

* Telecommunications Equipment:
Suitable for base stations, network routers, and communication systems where a reliable power supply with wide voltage input tolerance is essential.

* Data Centers and Servers:
The MP9942GJ-Z can power processors, memory, and other server components with high efficiency and low heat dissipation.

Summary

The Monolithic Power Systems MP9942GJ-Z is a high-performance power management IC that integrates multiple functions, including a buck regulator and LDO regulator, into a compact solution. With its wide input voltage range, high efficiency, and robust protection features, it is designed to deliver reliable power to a broad range of applications, from automotive and industrial systems to consumer electronics and telecommunications. The device’s compact package, low power dissipation, and flexibility in output voltage make it an excellent choice for designers looking for an efficient and versatile power management solution.
MP9942GJ-Z Compare Parts
  • MP9942GJ-Z vs MP9943GQ-P
  • MP9942GJ-Z vs MP9943AGQ-Z
  • MP9942GJ-Z vs MP9943AGQ-P
  • MP9942GJ-Z vs MP9942GJ-P
  • MP9942GJ-Z vs MP9942AGJ-Z
  • MP9942GJ-Z vs MP9942AGJ-P
  • MP9942GJ-Z vs MP9843GL-Z
  • MP9942GJ-Z vs MP9843GL-P
  • MP9942GJ-Z vs MP9842GL-Z
  • MP9942GJ-Z vs MP9842GL-P
  • MP9942GJ-Z vs MP9841GL-Z
  • MP9942GJ-Z vs MP9841GL-P
  • MP9942GJ-Z vs MP9840GL-Z
  • MP9942GJ-Z vs MP9840GL-P
  • MP9942GJ-Z vs MP9488GS-Z
  • MP9942GJ-Z vs MP9488GS
  • MP9942GJ-Z vs MP9486GN-Z
  • MP9942GJ-Z vs MP9486GN
  • MP9942GJ-Z vs MP9486AGN-Z
  • MP9942GJ-Z vs MP9486AGN
  • MP9942GJ-Z vs MP9485GN-Z
  • MP9942GJ-Z vs MP9485GN
  • MP9942GJ-Z vs MP9473GL-Z
  • MP9942GJ-Z vs MP9473GL-P
  • MP9942GJ-Z vs MP9457GF-Z
  • MP9942GJ-Z vs MP9457GF
  • MP9942GJ-Z vs MP9447GL-Z
  • MP9942GJ-Z vs MP9447GL-P
  • MP9942GJ-Z vs MP9442GJ-Z
  • MP9942GJ-Z vs MP9442GJ-P
  • MP9942GJ-Z vs MP9403EN-LF
  • MP9942GJ-Z vs MP9361DJ-LF-Z
  • MP9942GJ-Z vs MP9361DJ-LF-P
  • MP9942GJ-Z vs MP92265GJ-Z
  • MP9942GJ-Z vs MP92265GJ-P
  • MP9942GJ-Z vs MP9218DGT-LF-Z
  • MP9942GJ-Z vs MP9218DGT-LF-P
  • MP9942GJ-Z vs MP9186GQ-Z
  • MP9942GJ-Z vs MP9186GQ-P
  • MP9942GJ-Z vs MP9184GL-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store