MP9842GL-Z
MP9842GL-Z
Active
Description:  IC REG BUCK ADJ 2A 16QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9842GL-Z Datasheet
History Price: $2.72000
In Stock: 48800
MP9842GL-Z Specification
Specification
Part No
MP9842GL-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
MP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3.3V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
36V
Current - Output
2A
Frequency - Switching
350kHz ~ 2.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-PowerVQFN
Supplier Device Package
16-QFN (3x4)
MP9842GL-Z Related Parts
MP9115DQT-LF-P
MP9115DQT-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 2.5A 10TQFN
MP9115DQT-LF-Z
MP9115DQT-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 2.5A 10TQFN
MP9148GJ-P
MP9148GJ-P
Monolithic Power Systems
IC REG BUCK SYNC 6V 1A
MP9148GJ-Z
MP9148GJ-Z
Monolithic Power Systems
IC REG BUCK SYNC 6V 1A
MP9151GD-P
MP9151GD-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 4A 14QFN
MP9151GD-Z
MP9151GD-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 4A 14QFN
MP9181DD-LF-P
MP9181DD-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 3A 12QFN
MP9181DD-LF-Z
MP9181DD-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 3A 12QFN
MP9184AGL-P
MP9184AGL-P
Monolithic Power Systems
IC REG BOOST ADJUSTABLE 19A
MP9184AGL-Z
MP9184AGL-Z
Monolithic Power Systems
IC REG BOOST ADJUSTABLE 19A
MP9184GL-P
MP9184GL-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 17A
MP9184GL-Z
MP9184GL-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 17A
MP9842GL-Z Description
The Monolithic Power Systems MP9842GL-Z is a highly integrated, high-performance synchronous step-down (buck) converter designed for a variety of applications, including consumer electronics, industrial equipment, and telecommunications. This device is known for its efficiency, compact size, and versatility, making it an excellent choice for powering devices that require stable and reliable voltage regulation.

## Key Specifications:

1. Type: Synchronous Buck Converter
2. Package: The MP9842GL-Z is available in a compact 8-pin MSOP (Mini Small Outline Package), which is suitable for surface mount applications and helps save space on printed circuit boards (PCBs).
3. Input Voltage Range (Vin): The device operates within a wide input voltage range of 4.5V to 18V, allowing it to be used in various power supply configurations.
4. Output Voltage (Vout): The output voltage can be adjusted from 0.8V to 15V, providing flexibility for different application requirements.
5. Maximum Output Current (Iout): The MP9842GL-Z can deliver up to 2A of continuous output current, making it suitable for powering a range of devices.
6. Efficiency: The converter is designed to achieve high efficiency, often exceeding 90%, which is crucial for minimizing heat generation and extending battery life in portable applications.
7. Switching Frequency: The device operates at a fixed switching frequency of 1.2 MHz, which helps reduce the size of external components such as inductors and capacitors.
8. Protection Features: The MP9842GL-Z includes built-in protection features such as overcurrent protection (OCP), thermal shutdown, and under-voltage lockout (UVLO), ensuring safe and reliable operation.

## Features:

- High Efficiency: The MP9842GL-Z is optimized for high efficiency, which is essential for applications where power loss must be minimized, such as battery-powered devices.
- Compact Design: The small package size and integrated components allow for a compact design, making it suitable for space-constrained applications.
- Adjustable Output Voltage: The ability to adjust the output voltage provides flexibility for various applications, allowing designers to tailor the power supply to specific requirements.
- Low Quiescent Current: The device features low quiescent current, which is beneficial for battery-operated applications, helping to extend battery life during idle periods.
- Easy to Use: The MP9842GL-Z is designed for ease of use, with a simple external component requirement, making it suitable for quick prototyping and integration into existing designs.

## Applications:

The Monolithic Power Systems MP9842GL-Z is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players, where efficient power management is essential.
- Industrial Equipment: Employed in industrial control systems, automation equipment, and robotics, providing reliable power for various components.
- Telecommunications: Suitable for powering communication devices, including routers, switches, and base stations, where stable voltage regulation is critical.
- LED Drivers: Can be used in LED lighting applications, providing efficient power conversion for driving LED arrays.
- Battery-Powered Devices: Ideal for applications requiring efficient power management to extend battery life, such as wearables and portable medical devices.

## Conclusion:

The Monolithic Power Systems MP9842GL-Z is a versatile and efficient synchronous buck converter that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and high efficiency, it is an excellent choice for engineers and designers looking to implement effective power solutions in consumer electronics, industrial equipment, and telecommunications. Its compact design and robust protection features make it a reliable component for a wide range of electronic projects, ensuring optimal performance and reliability in various applications.
MP9842GL-Z Compare Parts
  • MP9842GL-Z vs MP9943GQ-P
  • MP9842GL-Z vs MP9943AGQ-Z
  • MP9842GL-Z vs MP9943AGQ-P
  • MP9842GL-Z vs MP9942GJ-Z
  • MP9842GL-Z vs MP9942GJ-P
  • MP9842GL-Z vs MP9942AGJ-Z
  • MP9842GL-Z vs MP9942AGJ-P
  • MP9842GL-Z vs MP9843GL-Z
  • MP9842GL-Z vs MP9843GL-P
  • MP9842GL-Z vs MP9842GL-P
  • MP9842GL-Z vs MP9841GL-Z
  • MP9842GL-Z vs MP9841GL-P
  • MP9842GL-Z vs MP9840GL-Z
  • MP9842GL-Z vs MP9840GL-P
  • MP9842GL-Z vs MP9488GS-Z
  • MP9842GL-Z vs MP9488GS
  • MP9842GL-Z vs MP9486GN-Z
  • MP9842GL-Z vs MP9486GN
  • MP9842GL-Z vs MP9486AGN-Z
  • MP9842GL-Z vs MP9486AGN
  • MP9842GL-Z vs MP9485GN-Z
  • MP9842GL-Z vs MP9485GN
  • MP9842GL-Z vs MP9473GL-Z
  • MP9842GL-Z vs MP9473GL-P
  • MP9842GL-Z vs MP9457GF-Z
  • MP9842GL-Z vs MP9457GF
  • MP9842GL-Z vs MP9447GL-Z
  • MP9842GL-Z vs MP9447GL-P
  • MP9842GL-Z vs MP9442GJ-Z
  • MP9842GL-Z vs MP9442GJ-P
  • MP9842GL-Z vs MP9403EN-LF
  • MP9842GL-Z vs MP9361DJ-LF-Z
  • MP9842GL-Z vs MP9361DJ-LF-P
  • MP9842GL-Z vs MP92265GJ-Z
  • MP9842GL-Z vs MP92265GJ-P
  • MP9842GL-Z vs MP9218DGT-LF-Z
  • MP9842GL-Z vs MP9218DGT-LF-P
  • MP9842GL-Z vs MP9186GQ-Z
  • MP9842GL-Z vs MP9186GQ-P
  • MP9842GL-Z vs MP9184GL-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store