MP8869SGL-Z
MP8869SGL-Z
Not For New Designs
Description:  IC REG BUCK PROG 12A 14QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8869SGL-Z Datasheet
History Price: $2.38500
In Stock: 19400
MP8869SGL-Z Specification
Specification
Part No
MP8869SGL-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Programmable
Number of Outputs
1
Voltage - Input (Min)
2.85V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
5.5V
Current - Output
12A
Frequency - Switching
500kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-VFDFN Exposed Pad
Supplier Device Package
14-QFN (3x4)
MP8869SGL-Z Related Parts
MP8606DL-LF-P
MP8606DL-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 6A 18QFN
MP8606DL-LF-Z
MP8606DL-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 6A 18QFN
MP8619EQJ-LF-P
MP8619EQJ-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 8A 30QFN
MP8619EQJ-LF-Z
MP8619EQJ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 8A 30QFN
MP8620DQK-LF-P
MP8620DQK-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 25A 36QFN
MP8620DQK-LF-Z
MP8620DQK-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 25A 36QFN
MP8640DL-LF-P
MP8640DL-LF-P
Monolithic Power Systems
IC REG GATE DRIVER
MP8640DL-LF-Z
MP8640DL-LF-Z
Monolithic Power Systems
IC REG GATE DRIVER
MP8642DU-LF-P
MP8642DU-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 3A DL 32QFN
MP8642DU-LF-Z
MP8642DU-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 3A DL 32QFN
MP8675DN-LF
MP8675DN-LF
Monolithic Power Systems
IC REG STEPDOWN CONVERTER 8SOIC
MP8676DN-LF
MP8676DN-LF
Monolithic Power Systems
IC REG STEPDOWN CONVERTER 8SOIC
MP8869SGL-Z Compare Parts
  • MP8869SGL-Z vs MP8869WGL-P
  • MP8869SGL-Z vs MP8869SGL-P
  • MP8869SGL-Z vs MP8869GL-Z
  • MP8869SGL-Z vs MP8869GL-P
  • MP8869SGL-Z vs MP8868GLE-Z
  • MP8869SGL-Z vs MP8868GLE-P
  • MP8869SGL-Z vs MP8867GLE-Z
  • MP8869SGL-Z vs MP8867GLE-P
  • MP8869SGL-Z vs MP8865GQ-Z
  • MP8869SGL-Z vs MP8865GQ-P
  • MP8869SGL-Z vs MP8864GQ-Z
  • MP8869SGL-Z vs MP8864GQ-P
  • MP8869SGL-Z vs MP8862GQ-0000-Z
  • MP8869SGL-Z vs MP8862GQ-0000-P
  • MP8869SGL-Z vs MP8861GL-Z
  • MP8869SGL-Z vs MP8861GL-P
  • MP8869SGL-Z vs MP8860GQ-0000-Z
  • MP8869SGL-Z vs MP8860GQ-0000-P
  • MP8869SGL-Z vs MP8854GL-Z
  • MP8869SGL-Z vs MP8848GD-Z
  • MP8869SGL-Z vs MP8848GD-P
  • MP8869SGL-Z vs MP8847GD-Z
  • MP8869SGL-Z vs MP8847GD-P
  • MP8869SGL-Z vs MP8846GQ-Z
  • MP8869SGL-Z vs MP8846GQ-P
  • MP8869SGL-Z vs MP8845GC-Z
  • MP8869SGL-Z vs MP8845GC-P
  • MP8869SGL-Z vs MP8843GG-Z
  • MP8869SGL-Z vs MP8843GG-P
  • MP8869SGL-Z vs MP8796BGVT-0000-Z
  • MP8869SGL-Z vs MP8796BGVT-0000-P
  • MP8869SGL-Z vs MP8795HGLE-Z
  • MP8869SGL-Z vs MP8795HGLE-P
  • MP8869SGL-Z vs MP8795GLE-Z
  • MP8869SGL-Z vs MP8795GLE-P
  • MP8869SGL-Z vs MP8794GLE-Z
  • MP8869SGL-Z vs MP8794GLE-P
  • MP8869SGL-Z vs MP8774HGQ-Z
  • MP8869SGL-Z vs MP8774HGQ-P
  • MP8869SGL-Z vs MP8774GQ-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.