☰
MP7752GF
MP7752GF
Active
Description:  IC AMP CLASS D STER 15W 28TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP7752GF Datasheet
History Price: $3.85000
In Stock: 1840
MP7752GF Specification
Specification
Part No
MP7752GF
Category
Linear - Amplifiers - Audio
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm
Voltage - Supply
-
Features
Depop, Short-Circuit Protection
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
28-TSSOP-EP
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
MP7752GF Related Parts
MP7720DP-LF
MP7720DP-LF
Monolithic Power Systems
IC AMP CLASS D MONO 20W 8DIP
MP7720DS-LF
MP7720DS-LF
Monolithic Power Systems
IC AMP CLASS D MONO 20W 8SOIC
MP7720DS-LF-Z
MP7720DS-LF-Z
Monolithic Power Systems
IC AMP CLASS D MONO 20W 8SOIC
MP7721DF-LF-Z
MP7721DF-LF-Z
Monolithic Power Systems
IC AMP CLASS D STEREO 20TSSOP
MP7722DF-LF
MP7722DF-LF
Monolithic Power Systems
IC AMP CLASS D STER 20W 20TSSOPF
MP7722DF-LF-Z
MP7722DF-LF-Z
Monolithic Power Systems
IC AMP CLASS D STER 20W 20TSSOPF
MP7731DF-LF
MP7731DF-LF
Monolithic Power Systems
IC AMP CLASS D MONO 30W 20TSSOPF
MP7731DF-LF-Z
MP7731DF-LF-Z
Monolithic Power Systems
IC AMP CLASS D MONO 30W 20TSSOPF
MP7740DN-LF
MP7740DN-LF
Monolithic Power Systems
IC AMP CLASS D MONO 15W 8SOIC
MP7740DN-LF-Z
MP7740DN-LF-Z
Monolithic Power Systems
IC AMP CLASS D MONO 15W 8SOIC
MP7741DQ-LF-P
MP7741DQ-LF-P
Monolithic Power Systems
IC AMP CLASS D MONO 10W 10QFN
MP7741DQ-LF-Z
MP7741DQ-LF-Z
Monolithic Power Systems
IC AMP CLASS D MONO 10W 10QFN
MP7752GF Compare Parts
  • MP7752GF vs MP7782DF-LF
  • MP7752GF vs MP7770GFR-Z
  • MP7752GF vs MP7770GFR
  • MP7752GF vs MP7770GF-Z
  • MP7752GF vs MP7770GF
  • MP7752GF vs MP7758GF-Z
  • MP7752GF vs MP7758GF-P
  • MP7752GF vs MP7752GF-Z
  • MP7752GF vs MP7751GF-Z
  • MP7752GF vs MP7751GF
  • MP7752GF vs MP7748SGF-Z
  • MP7752GF vs MP7748SGF
  • MP7752GF vs MP7748DF-LF-Z
  • MP7752GF vs MP7748DF-LF
  • MP7752GF vs MP7747DQ-LF-Z
  • MP7752GF vs MP7747DQ-LF-P
  • MP7752GF vs MP7745DF-LF-Z
  • MP7752GF vs MP7745DF-LF
  • MP7752GF vs MP7742DF-LF-Z
  • MP7752GF vs MP7742DF-LF
  • MP7752GF vs MP7741DQ-LF-Z
  • MP7752GF vs MP7741DQ-LF-P
  • MP7752GF vs MP7740DN-LF-Z
  • MP7752GF vs MP7740DN-LF
  • MP7752GF vs MP7731DF-LF-Z
  • MP7752GF vs MP7731DF-LF
  • MP7752GF vs MP7722DF-LF-Z
  • MP7752GF vs MP7722DF-LF
  • MP7752GF vs MP7721DF-LF-Z
  • MP7752GF vs MP7720DS-LF-Z
  • MP7752GF vs MP7720DS-LF
  • MP7752GF vs MP7720DP-LF
  • MP7752GF vs MP7782DF-LF-P
  • MP7752GF vs MP7770GF-P
  • MP7752GF vs MP7752GF-P
  • MP7752GF vs MP7751GF-P
  • MP7752GF vs MP7748SGF-P
  • MP7752GF vs MP7748DF-LF-P
  • MP7752GF vs MP7745DF-LF-P
  • MP7752GF vs MP7742DF-LF-P
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.