MP62341DH-1-LF
MP62341DH-1-LF
Discontinued
Description:  IC CURR LIMIT SWITCH 8MSOP EP
Manufacturer:  Monolithic Power Systems
History Price: Discontinued at Digi-Key
In Stock: 5700
MP62341DH-1-LF Specification
Specification
Part No
MP62341DH-1-LF
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
-
Number of Outputs
-
Ratio - Input:Output
-
Output Configuration
-
Output Type
-
Interface
-
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
-
Rds On (Typ)
-
Input Type
-
Features
-
Fault Protection
-
Operating Temperature
-
Mounting Type
Surface Mount
Supplier Device Package
8-MSOP-EP
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
MP62341DH-1-LF PDF Datasheet
MP62341DH-1-LF Related Parts
MP62040DQFU-1-LF-P
MP62040DQFU-1-LF-P
Monolithic Power Systems
IC PWR SWITCH P-CHAN 1:1 4UTQFN
MP62040DQFU-1-LF-Z
MP62040DQFU-1-LF-Z
Monolithic Power Systems
IC PWR SWITCH P-CHAN 1:1 4UTQFN
MP62040DQFU-LF-P
MP62040DQFU-LF-P
Monolithic Power Systems
IC PWR SWITCH P-CHAN 1:1 4UTQFN
MP62040DQFU-LF-Z
MP62040DQFU-LF-Z
Monolithic Power Systems
IC PWR SWITCH P-CHAN 1:1 4UTQFN
MP62041DQFU-1-LF-P
MP62041DQFU-1-LF-P
Monolithic Power Systems
IC PWR SWITCH P-CHAN 1:1 4UTQFN
MP62041DQFU-1-LF-Z
MP62041DQFU-1-LF-Z
Monolithic Power Systems
IC PWR SWITCH P-CHAN 1:1 4UTQFN
MP62041DQFU-LF-P
MP62041DQFU-LF-P
Monolithic Power Systems
IC PWR SWITCH P-CHAN 1:1 4UTQFN
MP62041DQFU-LF-Z
MP62041DQFU-LF-Z
Monolithic Power Systems
IC PWR SWITCH P-CHAN 1:1 4UTQFN
MP62055EJ-LF-P
MP62055EJ-LF-P
Monolithic Power Systems
IC PWR SWITCH 1:1 TSOT23-5
MP62055EJ-LF-Z
MP62055EJ-LF-Z
Monolithic Power Systems
IC PWR SWITCH 1:1 TSOT23-5
MP6205DD-LF-P
MP6205DD-LF-P
Monolithic Power Systems
IC PWR SWITCH 1:1 8QFN
MP6205DD-LF-Z
MP6205DD-LF-Z
Monolithic Power Systems
IC PWR SWITCH 1:1 8QFN
MP62341DH-1-LF Compare Parts
  • MP62341DH-1-LF vs MP62551DJ-LF-Z
  • MP62341DH-1-LF vs MP62551DJ-LF-P
  • MP62341DH-1-LF vs MP62551DGT-LF-Z
  • MP62341DH-1-LF vs MP62551DGT-LF-P
  • MP62341DH-1-LF vs MP62550DJ-LF-Z
  • MP62341DH-1-LF vs MP62550DJ-LF-P
  • MP62341DH-1-LF vs MP62550DGT-LF-Z
  • MP62341DH-1-LF vs MP62550DGT-LF-P
  • MP62341DH-1-LF vs MP62351ES-LF-Z
  • MP62341DH-1-LF vs MP62351ES-LF
  • MP62341DH-1-LF vs MP62351EK-LF-Z
  • MP62341DH-1-LF vs MP62351EK-LF-P
  • MP62341DH-1-LF vs MP62351EK-LF
  • MP62341DH-1-LF vs MP62350ES-LF-Z
  • MP62341DH-1-LF vs MP62350ES-LF
  • MP62341DH-1-LF vs MP62350EK-LF-Z
  • MP62341DH-1-LF vs MP62350EK-LF-P
  • MP62341DH-1-LF vs MP62350EK-LF
  • MP62341DH-1-LF vs MP62341DS-LF-Z
  • MP62341DH-1-LF vs MP62341DS-LF
  • MP62341DH-1-LF vs MP62341DS-1-LF-Z
  • MP62341DH-1-LF vs MP62341DS-1-LF
  • MP62341DH-1-LF vs MP62341DH-LF-Z
  • MP62341DH-1-LF vs MP62341DH-LF-P
  • MP62341DH-1-LF vs MP62341DH-LF
  • MP62341DH-1-LF vs MP62341DH-1-LF-Z
  • MP62341DH-1-LF vs MP62341DH-1-LF-P
  • MP62341DH-1-LF vs MP62340DS-LF-Z
  • MP62341DH-1-LF vs MP62340DS-LF
  • MP62341DH-1-LF vs MP62340DS-1-LF-Z
  • MP62341DH-1-LF vs MP62340DS-1-LF
  • MP62341DH-1-LF vs MP62340DH-LF-Z
  • MP62341DH-1-LF vs MP62340DH-LF-P
  • MP62341DH-1-LF vs MP62340DH-LF
  • MP62341DH-1-LF vs MP62340DH-1-LF-Z
  • MP62341DH-1-LF vs MP62340DH-1-LF-P
  • MP62341DH-1-LF vs MP62340DH-1-LF
  • MP62341DH-1-LF vs MP6233DH-LF-Z
  • MP62341DH-1-LF vs MP6233DH-LF-P
  • MP62341DH-1-LF vs MP6233DH-LF
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store