MP5073GG-P
MP5073GG-P
Active
Description:  IC PWR SWITCH P-CHAN 1:1 12QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP5073GG-P Datasheet
History Price: $1.50000
In Stock: 43100
MP5073GG-P Specification
Specification
Part No
MP5073GG-P
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
0.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Current - Output (Max)
2A
Rds On (Typ)
50mOhm
Input Type
-
Features
Load Discharge, Power Good, Slew Rate Controlled
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
12-QFN (2x2)
Package / Case
12-VFQFN Exposed Pad
MP5073GG-P Related Parts
MP5000ADQ-LF-P
MP5000ADQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000ADQ-LF-Z
MP5000ADQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000DQ-LF-P
MP5000DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000DQ-LF-Z
MP5000DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000SDQ-LF-P
MP5000SDQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000SDQ-LF-Z
MP5000SDQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5001DQ-LF-P
MP5001DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5001DQ-LF-Z
MP5001DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5002DQ-LF-P
MP5002DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5002DQ-LF-Z
MP5002DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5003EQ-LF-P
MP5003EQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5003EQ-LF-Z
MP5003EQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5073GG-P Compare Parts
  • MP5073GG-P vs MP5095GJ-P
  • MP5073GG-P vs MP5094GJ-Z
  • MP5073GG-P vs MP5092GD-Z
  • MP5073GG-P vs MP5092GD-P
  • MP5073GG-P vs MP5090GQHT-Z
  • MP5073GG-P vs MP5090GQHT-P
  • MP5073GG-P vs MP5090GC-Z
  • MP5073GG-P vs MP5090GC-P
  • MP5073GG-P vs MP5087GG-Z
  • MP5073GG-P vs MP5087GG-P
  • MP5073GG-P vs MP5087AGG-Z
  • MP5073GG-P vs MP5087AGG-P
  • MP5073GG-P vs MP5086GG-Z
  • MP5073GG-P vs MP5086GG-P
  • MP5073GG-P vs MP5083GG-Z
  • MP5073GG-P vs MP5083GG-P
  • MP5073GG-P vs MP5077GG-Z
  • MP5073GG-P vs MP5077GG-P
  • MP5073GG-P vs MP5075LGTF-Z
  • MP5073GG-P vs MP5075LGTF-P
  • MP5073GG-P vs MP5075GTF-Z
  • MP5073GG-P vs MP5075GTF-P
  • MP5073GG-P vs MP5073GG-Z
  • MP5073GG-P vs MP5036GJ-Z
  • MP5073GG-P vs MP5036GJ-P
  • MP5073GG-P vs MP5036AGJ-Z
  • MP5073GG-P vs MP5036AGJ-P
  • MP5073GG-P vs MP5034GJ-Z
  • MP5073GG-P vs MP5034GJ-P
  • MP5073GG-P vs MP5032GJ-Z
  • MP5073GG-P vs MP5032GJ-P
  • MP5073GG-P vs MP5030DGQH-Z
  • MP5073GG-P vs MP5030DGQH-P
  • MP5073GG-P vs MP5030CGQH-Z
  • MP5073GG-P vs MP5030CGQH-P
  • MP5073GG-P vs MP5018GD-Z
  • MP5073GG-P vs MP5018GD-P
  • MP5073GG-P vs MP5017GD-Z
  • MP5073GG-P vs MP5017GD-P
  • MP5073GG-P vs MP5017AGD-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended