MP4570GF
MP4570GF
Active
Description:  IC REG BUCK ADJ 3A 20TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4570GF Datasheet
History Price: Active
In Stock: 28100
MP4570GF Specification
Specification
Part No
MP4570GF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
55V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
49.5V
Current - Output
3A
Frequency - Switching
520kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
MP4570GF Related Parts
MP4315GRE-P
MP4315GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 5A 20QFN
MP4315GRE-Z
MP4315GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 5A 20QFN
MP4316GRE-P
MP4316GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 6A 20QFN
MP4316GRE-Z
MP4316GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 6A 20QFN
MP4317GRE-P
MP4317GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 7A 20QFN
MP4317GRE-Z
MP4317GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 7A 20QFN
MP4323GDE-P
MP4323GDE-P
Monolithic Power Systems
IC REG BUCK ADJ 3A 12QFN
MP4323GDE-Z
MP4323GDE-Z
Monolithic Power Systems
IC REG BUCK ADJ 3A 12QFN
MP4410GQ-P
MP4410GQ-P
Monolithic Power Systems
IC REG BUCK ADJ 100MA 10QFN
MP4410GQ-Z
MP4410GQ-Z
Monolithic Power Systems
IC REG BUCK ADJ 100MA 10QFN
MP4415AGQB-P
MP4415AGQB-P
Monolithic Power Systems
1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
MP4415AGQB-Z
MP4415AGQB-Z
Monolithic Power Systems
1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
MP4570GF Description
The Monolithic Power Systems MP4570GF is a high-performance DC-DC step-down (buck) converter designed for efficient power management in various electronic applications. Below is a detailed overview of the MP4570GF, including its specifications, features, and typical applications.

## Overview

The MP4570GF is a high-efficiency buck regulator with a wide input voltage range and adjustable output voltage. It is designed to provide a stable and reliable output voltage for powering a wide range of electronic devices, from consumer electronics to industrial equipment. The MP4570GF integrates advanced features to ensure efficient operation, low output ripple, and robust protection mechanisms.

## Key Specifications

1. Input Voltage Range
- Input Voltage Range: 4.5V to 60V
- The MP4570GF can accept a broad range of input voltages, making it suitable for use with various power sources, including battery-powered and industrial applications.

2. Output Voltage
- Output Voltage: Adjustable, 0.8V to 60V
- The regulator features an adjustable output voltage, allowing users to set the desired output voltage based on specific application requirements.

3. Output Current
- Maximum Output Current: 7A
- Capable of delivering up to 7A of continuous output current, the MP4570GF can handle significant load demands.

4. Switching Frequency
- Switching Frequency: 100kHz to 1MHz
- The adjustable switching frequency provides flexibility in optimizing the regulator%27s performance for different application needs.

5. Efficiency
- Efficiency: Up to 96%
- The high efficiency of the MP4570GF minimizes power loss and heat dissipation, enhancing overall system performance and reliability.

6. Dropout Voltage
- Dropout Voltage: Typically 100mV at 1A
- Low dropout voltage ensures effective operation even when the input voltage is close to the output voltage.

7. Quiescent Current
- Quiescent Current: 20µA (typical)
- The low quiescent current helps extend battery life in portable applications and reduces power consumption in standby modes.

8. Package Type
- Package: 20-Pin QFN (Quad Flat No-lead)
- The MP4570GF is housed in a 20-pin QFN package, offering a compact and efficient solution for space-constrained designs.

9. Operating Temperature Range
- Temperature Range: -40°C to +125°C
- Designed to operate reliably over a wide temperature range, the MP4570GF is suitable for use in both commercial and industrial environments.

10. Protection Features
- Overcurrent Protection: Yes
- Thermal Shutdown: Yes
- Under Voltage Lockout (UVLO): Yes
- Overvoltage Protection: Yes
- The MP4570GF includes comprehensive protection features to safeguard both the regulator and connected components from damage due to excessive current, overheating, low input voltage, or high output voltage conditions.

## Key Features

1. High Efficiency
- Efficiency: The MP4570GF is designed to achieve high efficiency across a wide range of input and output conditions, reducing power loss and heat generation.

2. Wide Input Voltage Range
- Input Range: The broad input voltage range allows the MP4570GF to accommodate various power sources, making it versatile for different applications.

3. Adjustable Output Voltage
- Output Voltage: The ability to adjust the output voltage from 0.8V to 60V provides flexibility in meeting diverse application requirements.

4. High Switching Frequency
- Frequency: The adjustable switching frequency allows for optimization of the regulator%27s performance, including its efficiency and transient response.

5. Low Ripple and Noise
- Ripple: Designed to provide a stable output with low ripple and noise, ensuring clean power delivery for sensitive electronic circuits.

6. Advanced Protection Features
- Protection: Integrated protection mechanisms ensure the regulator operates safely and reliably under various conditions, protecting both the regulator and the overall system.

7. Thermal Management
- Thermal Performance: The MP4570GF includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.

## Typical Applications

1. Consumer Electronics
- Smartphones and Tablets: Provides stable power for sensitive components, enhancing device performance and reliability.
- Laptops and Portable Devices: Supplies power to critical circuits while maintaining high efficiency and low heat generation.

2. Industrial Equipment
- Power Supply Systems: Used in industrial power supplies for reliable and efficient voltage regulation.
- Automation and Control Systems: Powers control circuits and sensors with stable and clean voltage.

3. Automotive Applications
- Infotainment Systems: Delivers stable power to automotive entertainment and information systems.
- ECUs (Electronic Control Units): Ensures reliable operation of various control units within vehicles.

4. Communication Systems
- Networking Equipment: Provides power for networking devices and communication modules with minimal noise.
- RF Equipment: Powers RF circuitry with low output ripple for improved signal integrity.

## Summary

The Monolithic Power Systems MP4570GF is a highly efficient and versatile DC-DC step-down regulator that excels in providing stable and adjustable output voltages across a wide range of input conditions. Its high efficiency, broad input voltage range, and comprehensive protection features make it suitable for a variety of applications, from consumer electronics to industrial and automotive systems. The MP4570GF%27s advanced design ensures reliable performance, low noise, and effective thermal management, making it a valuable component for demanding power management tasks.
MP4570GF Compare Parts
  • MP4570GF vs MP4576GQBE-P
  • MP4570GF vs MP4575GF-Z
  • MP4570GF vs MP4575GF-P
  • MP4570GF vs MP4575GF
  • MP4570GF vs MP4573GQBE-Z
  • MP4570GF vs MP4573GQBE-P
  • MP4570GF vs MP4572GQB-Z
  • MP4570GF vs MP4572GQB-P
  • MP4570GF vs MP4571GQB-Z
  • MP4570GF vs MP4571GQB-P
  • MP4570GF vs MP4570GF-Z
  • MP4570GF vs MP4569GQ-Z
  • MP4570GF vs MP4569GQ-P
  • MP4570GF vs MP4569GN-Z
  • MP4570GF vs MP4569GN
  • MP4570GF vs MP4569AGQ-Z
  • MP4570GF vs MP4569AGQ-P
  • MP4570GF vs MP4568GQ-Z
  • MP4570GF vs MP4568GQ-P
  • MP4570GF vs MP4566DD-LF-Z
  • MP4570GF vs MP4566DD-LF-P
  • MP4570GF vs MP4561DQ-LF-Z
  • MP4570GF vs MP4561DQ-LF-P
  • MP4570GF vs MP4560DQ-LF-Z
  • MP4570GF vs MP4560DQ-LF-P
  • MP4570GF vs MP4560DN-LF-Z
  • MP4570GF vs MP4560DN-LF
  • MP4570GF vs MP4559DN-LF-Z
  • MP4570GF vs MP4559DN-LF
  • MP4570GF vs MP4558DQ-LF-Z
  • MP4570GF vs MP4558DQ-LF-P
  • MP4570GF vs MP4558DN-LF-Z
  • MP4570GF vs MP4558DN-LF
  • MP4570GF vs MP4541GN-Z
  • MP4570GF vs MP4541GN-P
  • MP4570GF vs MP4473GL-Z
  • MP4570GF vs MP4473GL-P
  • MP4570GF vs MP4470GL-Z
  • MP4570GF vs MP4470GL-P
  • MP4570GF vs MP4470AGL-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend