MP38894DN-LF-Z
MP38894DN-LF-Z
Active
Description:  IC REG BUCK ADJ 4.5A 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: $5.53000
In Stock: 30300
MP38894DN-LF-Z Specification
Specification
Part No
MP38894DN-LF-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
42V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
15V
Current - Output
4.5A
Frequency - Switching
420kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOICE
MP38894DN-LF-Z Related Parts
MP3115DT-LF-P
MP3115DT-LF-P
Monolithic Power Systems
IC REG BOOST ADJ 200MA SOT23-6
MP3115DT-LF-Z
MP3115DT-LF-Z
Monolithic Power Systems
IC REG BOOST ADJ 200MA SOT23-6
MP3120DJ-LF-P
MP3120DJ-LF-P
Monolithic Power Systems
IC REG BOOST ADJ 1.2A TSOT23-6
MP3120DJ-LF-Z
MP3120DJ-LF-Z
Monolithic Power Systems
IC REG BOOST ADJ 1.2A TSOT23-6
MP3209DGU-LF-P
MP3209DGU-LF-P
Monolithic Power Systems
IC REG BOOST ADJ 350MA 8UTQFN
MP3209DGU-LF-Z
MP3209DGU-LF-Z
Monolithic Power Systems
IC REG BOOST ADJ 350MA 8UTQFN
MP3209DJ-LF-P
MP3209DJ-LF-P
Monolithic Power Systems
IC REG BOOST ADJ 350MA TSOT23-5
MP3209DJ-LF-Z
MP3209DJ-LF-Z
Monolithic Power Systems
IC REG BOOST ADJ 350MA TSOT23-5
MP3212DQ-LF-P
MP3212DQ-LF-P
Monolithic Power Systems
IC REG BOOST ADJ 1.3A 10QFN
MP3212DQ-LF-Z
MP3212DQ-LF-Z
Monolithic Power Systems
IC REG BOOST ADJ 1.3A 10QFN
MP3213DH-LF
MP3213DH-LF
Monolithic Power Systems
IC REG BOOST ADJ 3.5A 8MSOP EP
MP3213DH-LF-P
MP3213DH-LF-P
Monolithic Power Systems
IC REG BOOST ADJ 3.5A 8MSOP
MP38894DN-LF-Z Compare Parts
  • MP38894DN-LF-Z vs MP38900DL-LF-Z
  • MP38894DN-LF-Z vs MP38900DL-LF-P
  • MP38894DN-LF-Z vs MP38900DL-B-Z
  • MP38894DN-LF-Z vs MP38900DL-B-LF-Z
  • MP38894DN-LF-Z vs MP38900DL-B-LF-P
  • MP38894DN-LF-Z vs MP38894DN-LF
  • MP38894DN-LF-Z vs MP38892DN-LF-Z
  • MP38894DN-LF-Z vs MP38892DN-LF
  • MP38894DN-LF-Z vs MP38891DL-LF-Z
  • MP38894DN-LF-Z vs MP38891DL-LF-P
  • MP38894DN-LF-Z vs MP38876DL-LF-Z
  • MP38894DN-LF-Z vs MP38876DL-LF-P
  • MP38894DN-LF-Z vs MP38875DL-LF-Z
  • MP38894DN-LF-Z vs MP38875DL-LF-P
  • MP38894DN-LF-Z vs MP38874DL-LF-Z
  • MP38894DN-LF-Z vs MP38874DL-LF-P
  • MP38894DN-LF-Z vs MP38873DL-LF-Z
  • MP38894DN-LF-Z vs MP38873DL-LF-P
  • MP38894DN-LF-Z vs MP38872DL-LF-Z
  • MP38894DN-LF-Z vs MP38872DL-LF-P
  • MP38894DN-LF-Z vs MP38870DL-LF-Z
  • MP38894DN-LF-Z vs MP38870DL-LF-P
  • MP38894DN-LF-Z vs MP38671DL-LF-Z
  • MP38894DN-LF-Z vs MP38671DL-LF-P
  • MP38894DN-LF-Z vs MP38115DQ-LF-Z
  • MP38894DN-LF-Z vs MP38115DQ-LF-P
  • MP38894DN-LF-Z vs MP3438GTL-Z
  • MP38894DN-LF-Z vs MP3438GTL-P
  • MP38894DN-LF-Z vs MP3435GL-Z
  • MP38894DN-LF-Z vs MP3435GL-P
  • MP38894DN-LF-Z vs MP3432GL-Z
  • MP38894DN-LF-Z vs MP3431GL-Z
  • MP38894DN-LF-Z vs MP3431GL-P
  • MP38894DN-LF-Z vs MP3430HQ-Z
  • MP38894DN-LF-Z vs MP3430HQ-P
  • MP38894DN-LF-Z vs MP3430HQ-LF-Z
  • MP38894DN-LF-Z vs MP3430HQ-LF-P
  • MP38894DN-LF-Z vs MP3430GQ-Z
  • MP38894DN-LF-Z vs MP3430GQ-P
  • MP38894DN-LF-Z vs MP3429GL-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend