MP3802DH-LF
MP3802DH-LF
Discontinued
Description:  IC EL LAMP DRIVER 190VPP 8MSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3802DH-LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 17300
MP3802DH-LF Specification
Specification
Part No
MP3802DH-LF
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Frequency
-
Voltage - Supply
-
Current - Supply
-
Current - Output Source/Sink
-
Dimming
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
8-MSOP-EP
MP3802DH-LF PDF Datasheet
MP3802DH-LF Related Parts
MP3801DH-LF
MP3801DH-LF
Monolithic Power Systems
IC EL LAMP DRIVER 190VPP 8MSOP
MP3801DH-LF-P
MP3801DH-LF-P
Monolithic Power Systems
IC EL LAMP DRIVER 200KHZ 8MSOP
MP3801DH-LF-Z
MP3801DH-LF-Z
Monolithic Power Systems
IC EL LAMP DRIVER 200KHZ 8MSOP
MP3802DH-LF-P
MP3802DH-LF-P
Monolithic Power Systems
IC EL LAMP DRIVER 200KHZ 8MSOP
MP3802DH-LF-Z
MP3802DH-LF-Z
Monolithic Power Systems
IC EL LAMP DRIVER 200KHZ 8MSOP
MP3802DQ-LF-P
MP3802DQ-LF-P
Monolithic Power Systems
IC LED DRIVER
MP3802DQ-LF-Z
MP3802DQ-LF-Z
Monolithic Power Systems
IC LED DRIVER
MP3802DH-LF Compare Parts
  • MP3802DH-LF vs MP3802DH-LF-P
  • MP3802DH-LF vs MP3801DH-LF-Z
  • MP3802DH-LF vs MP3801DH-LF-P
  • MP3802DH-LF vs MP3801DH-LF
  • MP3802DH-LF vs MP3802DQ-LF-Z
  • MP3802DH-LF vs MP3802DQ-LF-P
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4