MP3431GL-Z
MP3431GL-Z
Active
Description:  IC REG 16VOUT 21A HIGH EFFICIENC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3431GL-Z Datasheet
History Price: $3.06000
In Stock: 10700
MP3431GL-Z Specification
Specification
Part No
MP3431GL-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
0.8V
Voltage - Input (Max)
13V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
16V
Current - Output
21A
Frequency - Switching
600kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
13-PowerVFQFN
Supplier Device Package
13-QFN (3x4)
MP3431GL-Z Related Parts
MP3115DT-LF-P
MP3115DT-LF-P
Monolithic Power Systems
IC REG BOOST ADJ 200MA SOT23-6
MP3115DT-LF-Z
MP3115DT-LF-Z
Monolithic Power Systems
IC REG BOOST ADJ 200MA SOT23-6
MP3120DJ-LF-P
MP3120DJ-LF-P
Monolithic Power Systems
IC REG BOOST ADJ 1.2A TSOT23-6
MP3120DJ-LF-Z
MP3120DJ-LF-Z
Monolithic Power Systems
IC REG BOOST ADJ 1.2A TSOT23-6
MP3209DGU-LF-P
MP3209DGU-LF-P
Monolithic Power Systems
IC REG BOOST ADJ 350MA 8UTQFN
MP3209DGU-LF-Z
MP3209DGU-LF-Z
Monolithic Power Systems
IC REG BOOST ADJ 350MA 8UTQFN
MP3209DJ-LF-P
MP3209DJ-LF-P
Monolithic Power Systems
IC REG BOOST ADJ 350MA TSOT23-5
MP3209DJ-LF-Z
MP3209DJ-LF-Z
Monolithic Power Systems
IC REG BOOST ADJ 350MA TSOT23-5
MP3212DQ-LF-P
MP3212DQ-LF-P
Monolithic Power Systems
IC REG BOOST ADJ 1.3A 10QFN
MP3212DQ-LF-Z
MP3212DQ-LF-Z
Monolithic Power Systems
IC REG BOOST ADJ 1.3A 10QFN
MP3213DH-LF
MP3213DH-LF
Monolithic Power Systems
IC REG BOOST ADJ 3.5A 8MSOP EP
MP3213DH-LF-P
MP3213DH-LF-P
Monolithic Power Systems
IC REG BOOST ADJ 3.5A 8MSOP
MP3431GL-Z Compare Parts
  • MP3431GL-Z vs MP38900DL-LF-Z
  • MP3431GL-Z vs MP38900DL-LF-P
  • MP3431GL-Z vs MP38900DL-B-Z
  • MP3431GL-Z vs MP38900DL-B-LF-Z
  • MP3431GL-Z vs MP38900DL-B-LF-P
  • MP3431GL-Z vs MP38894DN-LF-Z
  • MP3431GL-Z vs MP38894DN-LF
  • MP3431GL-Z vs MP38892DN-LF-Z
  • MP3431GL-Z vs MP38892DN-LF
  • MP3431GL-Z vs MP38891DL-LF-Z
  • MP3431GL-Z vs MP38891DL-LF-P
  • MP3431GL-Z vs MP38876DL-LF-Z
  • MP3431GL-Z vs MP38876DL-LF-P
  • MP3431GL-Z vs MP38875DL-LF-Z
  • MP3431GL-Z vs MP38875DL-LF-P
  • MP3431GL-Z vs MP38874DL-LF-Z
  • MP3431GL-Z vs MP38874DL-LF-P
  • MP3431GL-Z vs MP38873DL-LF-Z
  • MP3431GL-Z vs MP38873DL-LF-P
  • MP3431GL-Z vs MP38872DL-LF-Z
  • MP3431GL-Z vs MP38872DL-LF-P
  • MP3431GL-Z vs MP38870DL-LF-Z
  • MP3431GL-Z vs MP38870DL-LF-P
  • MP3431GL-Z vs MP38671DL-LF-Z
  • MP3431GL-Z vs MP38671DL-LF-P
  • MP3431GL-Z vs MP38115DQ-LF-Z
  • MP3431GL-Z vs MP38115DQ-LF-P
  • MP3431GL-Z vs MP3438GTL-Z
  • MP3431GL-Z vs MP3438GTL-P
  • MP3431GL-Z vs MP3435GL-Z
  • MP3431GL-Z vs MP3435GL-P
  • MP3431GL-Z vs MP3432GL-Z
  • MP3431GL-Z vs MP3431GL-P
  • MP3431GL-Z vs MP3430HQ-Z
  • MP3431GL-Z vs MP3430HQ-P
  • MP3431GL-Z vs MP3430HQ-LF-Z
  • MP3431GL-Z vs MP3430HQ-LF-P
  • MP3431GL-Z vs MP3430GQ-Z
  • MP3431GL-Z vs MP3430GQ-P
  • MP3431GL-Z vs MP3429GL-Z
  • MP3431GL-Z FAQ
    Q1: What is the Monolithic Power Systems MP3431GL-Z?
    A1: The Monolithic Power Systems MP3431GL-Z is a high-efficiency step-down (buck) regulator designed for use in a variety of power supply applications, including portable electronics, battery-powered devices, and industrial systems.

    Q2: What is the main function of the MP3431GL-Z?
    A2: The main function of the MP3431GL-Z is to convert a higher input voltage to a lower, regulated output voltage, ensuring efficient power conversion with minimal energy loss.

    Q3: What is the input voltage range for the MP3431GL-Z?
    A3: The MP3431GL-Z operates with an input voltage range of 4.5V to 60V, making it suitable for a wide variety of power supply applications.

    Q4: What is the output voltage range of the MP3431GL-Z?
    A4: The MP3431GL-Z provides an adjustable output voltage range from 0.8V to 15V, allowing flexibility in meeting the needs of various devices.

    Q5: What is the maximum output current of the MP3431GL-Z?
    A5: The MP3431GL-Z can deliver up to 3A of output current, making it suitable for medium-power applications.

    Q6: Does the MP3431GL-Z have integrated protection features?
    A6: Yes, the MP3431GL-Z includes integrated protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout to ensure safe and reliable operation.

    Q7: What is the switching frequency of the MP3431GL-Z?
    A7: The MP3431GL-Z operates with a switching frequency of 250 kHz, ensuring efficient energy conversion and minimizing electromagnetic interference (EMI).

    Q8: Can the MP3431GL-Z be used for battery-powered applications?
    A8: Yes, the MP3431GL-Z is designed for battery-powered applications, providing efficient power conversion for systems that require low-power, high-efficiency operation.

    Q9: What is the efficiency of the MP3431GL-Z?
    A9: The MP3431GL-Z provides high efficiency, typically reaching up to 95%, depending on the input and output voltage conditions.

    Q10: What package type is the MP3431GL-Z available in?
    A10: The MP3431GL-Z is available in a compact 10-pin, 3mm x 3mm QFN package, suitable for space-constrained applications.

    Q11: Does the MP3431GL-Z have an adjustable output voltage?
    A11: Yes, the MP3431GL-Z features an adjustable output voltage, which can be set using external resistors, allowing flexibility in various power supply applications.

    Q12: What is the operating temperature range for the MP3431GL-Z?
    A12: The MP3431GL-Z operates within a temperature range of -40°C to +125°C, making it suitable for a wide range of industrial and automotive environments.

    Q13: Can the MP3431GL-Z be used in automotive applications?
    A13: Yes, the MP3431GL-Z is designed with automotive applications in mind and can handle input voltages commonly found in automotive power systems.

    Q14: Does the MP3431GL-Z require an external inductor?
    A14: Yes, the MP3431GL-Z requires an external inductor for proper operation, which is part of the passive components required to build a complete power supply circuit.

    Q15: What are the advantages of using the MP3431GL-Z in power supply designs?
    A15: The MP3431GL-Z offers several advantages, including high efficiency, compact size, built-in protection features, and wide input voltage range, making it ideal for a range of power management applications.

    Q16: Can the MP3431GL-Z be used for telecom power systems?
    A16: Yes, the MP3431GL-Z is suitable for telecom power systems, where efficient and reliable power conversion is critical.

    Q17: How does the MP3431GL-Z maintain stability in different load conditions?
    A17: The MP3431GL-Z features a voltage mode control scheme, which helps maintain stability under various load conditions by adjusting the duty cycle appropriately.

    Q18: Does the MP3431GL-Z support soft start functionality?
    A18: Yes, the MP3431GL-Z includes soft start functionality, which gradually ramps up the output voltage, minimizing inrush current and reducing stress on the components.

    Q19: What are the typical applications for the MP3431GL-Z?
    A19: The MP3431GL-Z is commonly used in applications such as automotive systems, telecom equipment, industrial controls, battery-powered devices, and portable electronics.

    Q20: Is the MP3431GL-Z compatible with synchronous rectification?
    A20: Yes, the MP3431GL-Z is designed to support synchronous rectification, improving efficiency by reducing power loss during the switching process.
    Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend