MP2604DQ-LF-Z
MP2604DQ-LF-Z
Active
Description:  IC BATT CHG LI-ION 1CELL 10QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.30500
In Stock: 12700
MP2604DQ-LF-Z Specification
Specification
Part No
MP2604DQ-LF-Z
Category
PMIC - Battery Chargers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion
Number of Cells
1
Current - Charging
Constant - Programmable
Programmable Features
Current
Fault Protection
Over Current, Over Voltage
Charge Current - Max
1A
Battery Pack Voltage
4.2V
Voltage - Supply (Max)
6.5V
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-QFN (3x3)
MP2604DQ-LF-Z Related Parts
MP26023DQ-LF-P
MP26023DQ-LF-P
Monolithic Power Systems
IC BATT CHG LI-ION 1CELL 10QFN
MP26023DQ-LF-Z
MP26023DQ-LF-Z
Monolithic Power Systems
IC BATT CHG LI-ION 1CELL 10QFN
MP2602DQ-LF-P
MP2602DQ-LF-P
Monolithic Power Systems
IC BATT CHG LI-ION 1CELL 10QFN
MP2602DQ-LF-Z
MP2602DQ-LF-Z
Monolithic Power Systems
IC BATT CHG LI-ION 1CELL 10QFN
MP2603EJ-LF-P
MP2603EJ-LF-P
Monolithic Power Systems
IC BATT CHG LI-ION 1CEL TSOT23-5
MP2603EJ-LF-Z
MP2603EJ-LF-Z
Monolithic Power Systems
IC BATT CHG LI-ION TSOT23-5
MP2604DQ-LF-P
MP2604DQ-LF-P
Monolithic Power Systems
IC BATT CHG LI-ION 1CELL 10QFN
MP26053DQ-LF-P
MP26053DQ-LF-P
Monolithic Power Systems
IC BATT CHG LI-ION 1CELL 10QFN
MP26053DQ-LF-Z
MP26053DQ-LF-Z
Monolithic Power Systems
IC BATT CHG LI-ION 1CELL 10QFN
MP26056DQ-LF-P
MP26056DQ-LF-P
Monolithic Power Systems
IC BATT CHG LI-ION 1CELL 10QFN
MP26056DQ-LF-Z
MP26056DQ-LF-Z
Monolithic Power Systems
IC BATT CHG LI-ION 1CELL 10QFN
MP26057DQ-LF-P
MP26057DQ-LF-P
Monolithic Power Systems
IC BATT CHG LI-ION 1CELL 10QFN
MP2604DQ-LF-Z Compare Parts
  • MP2604DQ-LF-Z vs MP2760GVT-0000-P
  • MP2604DQ-LF-Z vs MP2759GQ-0000-Z
  • MP2604DQ-LF-Z vs MP2759GQ-0000-P
  • MP2604DQ-LF-Z vs MP2759AGQ-0000-Z
  • MP2604DQ-LF-Z vs MP2759AGQ-0000-P
  • MP2604DQ-LF-Z vs MP2723GQC-0000-Z
  • MP2604DQ-LF-Z vs MP2723GQC-0000-P
  • MP2604DQ-LF-Z vs MP2723AGQC-0000-Z
  • MP2604DQ-LF-Z vs MP2723AGQC-0000-P
  • MP2604DQ-LF-Z vs MP2695GQ-0000-Z
  • MP2604DQ-LF-Z vs MP2690GR-Z
  • MP2604DQ-LF-Z vs MP2690GR-P
  • MP2604DQ-LF-Z vs MP2681GS-Z
  • MP2604DQ-LF-Z vs MP2681GS
  • MP2604DQ-LF-Z vs MP2678EG-104-LF-Z
  • MP2604DQ-LF-Z vs MP2678EG-104-LF-P
  • MP2604DQ-LF-Z vs MP2676EG-LF-Z
  • MP2604DQ-LF-Z vs MP2676EG-LF-P
  • MP2604DQ-LF-Z vs MP2674EG-LF-Z
  • MP2604DQ-LF-Z vs MP2674EG-LF-P
  • MP2604DQ-LF-Z vs MP2672GD-0000-Z
  • MP2604DQ-LF-Z vs MP2672GD-0000-P
  • MP2604DQ-LF-Z vs MP2672AGD-0000-Z
  • MP2604DQ-LF-Z vs MP2672AGD-0000-P
  • MP2604DQ-LF-Z vs MP2671DL-LF-Z
  • MP2604DQ-LF-Z vs MP2671DL-LF-P
  • MP2604DQ-LF-Z vs MP2670DQ-LF-Z
  • MP2604DQ-LF-Z vs MP2670DQ-LF-P
  • MP2604DQ-LF-Z vs MP2667GG-0000-Z
  • MP2604DQ-LF-Z vs MP2667GG-0000-P
  • MP2604DQ-LF-Z vs MP2665AGQB-0000-Z
  • MP2604DQ-LF-Z vs MP2665AGQB-0000-P
  • MP2604DQ-LF-Z vs MP2661GC-XXXX-Z
  • MP2604DQ-LF-Z vs MP2661GC-XXXX-P
  • MP2604DQ-LF-Z vs MP2651GVT-0000-Z
  • MP2604DQ-LF-Z vs MP2650GV-0000-Z
  • MP2604DQ-LF-Z vs MP2650GV-0000-P
  • MP2604DQ-LF-Z vs MP2639BGR-Z
  • MP2604DQ-LF-Z vs MP2639AGR-Z
  • MP2604DQ-LF-Z vs MP2639AGR-P
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!