Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP2102DK-LF
MP2102DK-LF
Discontinued
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 0.8A DL SYNC 10M
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2102DK-LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP2102DK-LF Specification
Specification
Part No
MP2102DK-LF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
MP
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
2
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
5.4V
Current - Output
800mA
Frequency - Switching
1.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
MP2102DK-LF PDF Datasheet
MP2102DK-LF Datasheet
Click and Download: MP2102DK-LF Datasheet
MP2102DK-LF Related Parts
MP2012DQ-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1.5A 6QFN
MP2012DQ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1.5A 6QFN
MP2102DK-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10MSOP
MP2102DK-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10MSOP
MP2102DQ-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10QFN
MP2102DQ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10QFN
MP2104DJ-1.5-LF-P
Monolithic Power Systems
IC REG BUCK 1.5V 600MA TSOT23-5
MP2104DJ-1.5-LF-Z
Monolithic Power Systems
IC REG BUCK 1.5V 600MA TSOT23-5
MP2104DJ-1.8-LF-P
Monolithic Power Systems
IC REG BUCK 1.8V 600MA TSOT23-5
MP2104DJ-1.8-LF-Z
Monolithic Power Systems
IC REG BUCK 1.8V 600MA TSOT23-5
MP2104DJ-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 600MA TSOT23-5
MP2104DJ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 600MA TSOT23-5
MP2102DK-LF Compare Parts
MP2102DK-LF vs MP2905EK-LF-P
MP2102DK-LF vs MP2905EK-LF
MP2102DK-LF vs MP28490DN-LF-Z
MP2102DK-LF vs MP28490DN-LF
MP2102DK-LF vs MP28301GG-Z
MP2102DK-LF vs MP28301GG-P
MP2102DK-LF vs MP28300GG-Z
MP2102DK-LF vs MP28300GG-P
MP2102DK-LF vs MP28275EL-LF-Z
MP2102DK-LF vs MP28275EL-LF-P
MP2102DK-LF vs MP28266DL-LF-Z
MP2102DK-LF vs MP28266DL-LF-P
MP2102DK-LF vs MP28265EL-LF-Z
MP2102DK-LF vs MP28265EL-LF-P
MP2102DK-LF vs MP28262EL-LF-Z
MP2102DK-LF vs MP28262EL-LF-P
MP2102DK-LF vs MP28259DD-LF-Z
MP2102DK-LF vs MP28259DD-LF-P
MP2102DK-LF vs MP28258DD-LF-Z
MP2102DK-LF vs MP28258DD-LF-P
MP2102DK-LF vs MP28258DD-A-LF-Z
MP2102DK-LF vs MP28258DD-A-LF-P
MP2102DK-LF vs MP28257DD-LF-Z
MP2102DK-LF vs MP28257DD-LF-P
MP2102DK-LF vs MP28255EL-LF-Z
MP2102DK-LF vs MP28255EL-LF-P
MP2102DK-LF vs MP28251GD-Z
MP2102DK-LF vs MP28251GD-P
MP2102DK-LF vs MP28248GD-Z
MP2102DK-LF vs MP28248GD-P
MP2102DK-LF vs MP28200GG-Z
MP2102DK-LF vs MP28200GG-P
MP2102DK-LF vs MP28167GQ-Z
MP2102DK-LF vs MP28167GQ-P
MP2102DK-LF vs MP28167GQ-A-Z
MP2102DK-LF vs MP28167GQ-A-P
MP2102DK-LF vs MP28164GD-Z
MP2102DK-LF vs MP28164GD-P
MP2102DK-LF vs MP28163GQ-Z
MP2102DK-LF vs MP28163GQ-P
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!