MP2015AGG-33-Z
MP2015AGG-33-Z
Active
Description:  IC REG LINEAR 3.3V 150MA 6QFN
Manufacturer:  Monolithic Power Systems
History Price: $0.54000
In Stock: 28900
MP2015AGG-33-Z Specification
Specification
Part No
MP2015AGG-33-Z
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
24V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
15 μA
Current - Supply (Max)
25 μA
PSRR
55dB (100kHz)
Control Features
Enable
Protection Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
6-VDFN Exposed Pad
Supplier Device Package
6-QFN (2x2)
MP2015AGG-33-Z Related Parts
MP2000DJ-ADJ-LF-P
MP2000DJ-ADJ-LF-P
Monolithic Power Systems
IC REG LIN POS ADJ 150MA TSOT23
MP2000DJ-ADJ-LF-Z
MP2000DJ-ADJ-LF-Z
Monolithic Power Systems
IC REG LIN POS ADJ 150MA TSOT23
MP2002AGD-P
MP2002AGD-P
Monolithic Power Systems
IC REG LDO 500MA 8QFN
MP2002AGD-Z
MP2002AGD-Z
Monolithic Power Systems
IC REG LDO 500MA 8QFN
MP2002DD-LF-P
MP2002DD-LF-P
Monolithic Power Systems
IC REG LINEAR POS ADJ 500MA 8QFN
MP2002DD-LF-Z
MP2002DD-LF-Z
Monolithic Power Systems
IC REG LINEAR POS ADJ 500MA 8QFN
MP20041DGT-GB-LF-P
MP20041DGT-GB-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/1.3V 300MA
MP20041DGT-GB-LF-Z
MP20041DGT-GB-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/1.3V 300MA
MP20041DGT-GC-LF-P
MP20041DGT-GC-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/1.2V 300MA
MP20041DGT-GC-LF-Z
MP20041DGT-GC-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/1.2V 300MA
MP20041DGT-GJ-LF-P
MP20041DGT-GJ-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/2.5V 8TQFN
MP20041DGT-GJ-LF-Z
MP20041DGT-GJ-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/2.5V 8TQFN
MP2015AGG-33-Z Compare Parts
  • MP2015AGG-33-Z vs MP2040DU-LF-P
  • MP2015AGG-33-Z vs MP2040DQ-LF-Z
  • MP2015AGG-33-Z vs MP2040DQ-LF-P
  • MP2015AGG-33-Z vs MP2030DU-LF-Z
  • MP2015AGG-33-Z vs MP2030DU-LF-P
  • MP2015AGG-33-Z vs MP2030DQ-LF-Z
  • MP2015AGG-33-Z vs MP2030DQ-LF-P
  • MP2015AGG-33-Z vs MP20249DC-MC-LF-Z
  • MP2015AGG-33-Z vs MP20249DC-MC-LF-P
  • MP2015AGG-33-Z vs MP2019GN-Z
  • MP2015AGG-33-Z vs MP2019GN-5-Z
  • MP2015AGG-33-Z vs MP2019GN-5
  • MP2015AGG-33-Z vs MP2019GN-33-Z
  • MP2015AGG-33-Z vs MP2019GN-33
  • MP2015AGG-33-Z vs MP2019GN
  • MP2015AGG-33-Z vs MP2018GZD-5-Z
  • MP2015AGG-33-Z vs MP2018GZD-5-P
  • MP2015AGG-33-Z vs MP2018GZD-33-Z
  • MP2015AGG-33-Z vs MP2018GZD-33-P
  • MP2015AGG-33-Z vs MP2016DJ-LF-Z
  • MP2015AGG-33-Z vs MP2016DJ-LF-P
  • MP2015AGG-33-Z vs MP2016DD-LF-Z
  • MP2015AGG-33-Z vs MP2016DD-LF-P
  • MP2015AGG-33-Z vs MP2015AGQ-Z
  • MP2015AGG-33-Z vs MP2015AGQ-P
  • MP2015AGG-33-Z vs MP2015AGQ-33-Z
  • MP2015AGG-33-Z vs MP2015AGQ-33-P
  • MP2015AGG-33-Z vs MP2015AGJE-Z
  • MP2015AGG-33-Z vs MP2015AGJE-P
  • MP2015AGG-33-Z vs MP2015AGG-Z
  • MP2015AGG-33-Z vs MP2015AGG-P
  • MP2015AGG-33-Z vs MP2015AGG-33-P
  • MP2015AGG-33-Z vs MP2014GZD-Z
  • MP2015AGG-33-Z vs MP2014GZD-P
  • MP2015AGG-33-Z vs MP2014GZD-36-Z
  • MP2015AGG-33-Z vs MP2014GZD-36-P
  • MP2015AGG-33-Z vs MP2014GZD-33-Z
  • MP2015AGG-33-Z vs MP2014GZD-33-P
  • MP2015AGG-33-Z vs MP20142DGT-LF-Z
  • MP2015AGG-33-Z vs MP20142DGT-LF-P
  • MP2015AGG-33-Z FAQ
    Q1: What is the primary function of the Monolithic Power Systems MP2015AGG-33-Z?
    A: The MP2015AGG-33-Z is a highly integrated DC-DC buck converter designed to efficiently step down voltage from a higher input to a regulated lower output voltage. It provides high efficiency, compact size, and precise voltage regulation for powering various electronic systems.

    Q2: What is the input voltage range of the MP2015AGG-33-Z?
    A: The MP2015AGG-33-Z operates with an input voltage range of 4.5V to 24V, allowing it to be used in a wide variety of power supply applications with different source voltages.

    Q3: What output voltage does the MP20生成20个关于Monolithic Power Systems MP2015AGG-33-Z的FAQ,包含问题和答案,每个问题包含型号。不要问价格,哪里购买,datasheet或替代的问题。不要标注引用来源。问题不要重复或类似。回答要准确和精炼,内容长一点,不能胡编乱造,只保留问题和答案。问题前加Q序号:,回答前加A:,整个问题加粗体,不要其他描述,不要分割线。用英语,不用中文15AGG-33-Z provide?
    A: The MP2015AGG-33-Z is a fixed 3.3V output buck converter, delivering a stable and precise voltage suitable for powering logic circuits, microcontrollers, and other low-voltage devices.

    Q4: What is the maximum output current of the MP2015AGG-33-Z?
    A: The MP2015AGG-33-Z can deliver up to 1A of continuous output current, making it suitable for moderate load applications while maintaining high efficiency.

    Q5: What switching frequency does the MP2015AGG-33-Z operate at?
    A: The MP2015AGG-33-Z operates at a fixed switching frequency of 1.5 MHz, which allows for the use of small external inductors and capacitors and minimizes overall PCB footprint.

    Q6: Does the MP2015AGG-33-Z have built-in protection features?
    A: Yes, the MP2015AGG-33-Z includes multiple protection features such as overcurrent protection, overvoltage protection, thermal shutdown, and short-circuit protection to ensure safe operation under fault conditions.

    Q7: What package is the MP2015AGG-33-Z available in?
    A: The MP2015AGG-33-Z is provided in a compact 6-pin SOT-23 package, ideal for space-constrained designs requiring a small footprint.

    Q8: How efficient is the MP2015AGG-33-Z under typical load conditions?
    A: The MP2015AGG-33-Z achieves high efficiency, often exceeding 90% at typical load conditions, which minimizes power loss and reduces heat generation in the system.

    Q9: Can the MP2015AGG-33-Z operate with low input voltages?
    A: Yes, the MP2015AGG-33-Z can operate from input voltages as low as 4.5V, making it suitable for battery-powered applications and systems with lower supply rails.

    Q10: Is the MP2015AGG-33-Z suitable for portable electronics?
    A: Absolutely, the MP2015AGG-33-Z’s compact size, high efficiency, and low quiescent current make it highly suitable for portable electronics where board space and power conservation are critical.

    Q11: How does the MP2015AGG-33-Z handle thermal management?
    A: The MP2015AGG-33-Z includes thermal shutdown circuitry that automatically disables the device if its junction temperature exceeds safe limits, protecting both the IC and surrounding components.

    Q12: What type of control does the MP2015AGG-33-Z use?
    A: The MP2015AGG-33-Z employs peak current mode control, which improves transient response, simplifies loop compensation, and ensures stable operation across a wide range of input and output conditions.

    Q13: What are the typical applications for the MP2015AGG-33-Z?
    A: The MP2015AGG-33-Z is commonly used in point-of-load DC-DC conversion for FPGA power supplies, microcontrollers, industrial electronics, battery-powered devices, and consumer electronics.

    Q14: Does the MP2015AGG-33-Z require many external components?
    A: No, the MP2015AGG-33-Z requires only a few external components such as an inductor and input/output capacitors, simplifying design and reducing overall component count.

    Q15: What is the startup behavior of the MP2015AGG-33-Z?
    A: The MP2015AGG-33-Z features soft-start functionality, which gradually ramps up the output voltage to prevent inrush current and voltage overshoot during power-up.

    Q16: Can the MP2015AGG-33-Z be used in automotive applications?
    A: While the MP2015AGG-33-Z is robust and tolerant of a wide input voltage range, suitability for automotive applications should consider extended temperature ratings and compliance with automotive standards.

    Q17: What is the quiescent current of the MP2015AGG-33-Z?
    A: The MP2015AGG-33-Z has a low quiescent current of approximately 20 µA, which helps reduce standby power consumption and is beneficial for battery-powered applications.

    Q18: How fast does the MP2015AGG-33-Z respond to load transients?
    A: The MP2015AGG-33-Z provides fast transient response due to its peak current mode control, maintaining stable output voltage with minimal overshoot or undershoot during sudden load changes.

    Q19: Does the MP2015AGG-33-Z support reverse voltage protection?
    A: While the MP2015AGG-33-Z does not include intrinsic reverse voltage protection, it is recommended to incorporate external diodes if reverse input voltage is a concern in the system design.

    Q20: How does the MP2015AGG-33-Z contribute to overall system reliability?
    A: By integrating overcurrent, thermal, and short-circuit protection along with high efficiency and compact packaging, the MP2015AGG-33-Z enhances system reliability, reduces heat stress, and ensures stable operation under various conditions.
    Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.