MP1720DH-3-LF-Z
MP1720DH-3-LF-Z
Active
Description:  IC AMP CLASS D MONO 2.78W 10MSOP
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 47900
MP1720DH-3-LF-Z Specification
Specification
Part No
MP1720DH-3-LF-Z
Category
Linear - Amplifiers - Audio
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
2.78W x 1 @ 4Ohm
Voltage - Supply
-
Features
Depop, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-MSOP-EP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
MP1720DH-3-LF-Z Related Parts
MP1720DH-12-LF
MP1720DH-12-LF
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-12-LF-P
MP1720DH-12-LF-P
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-12-LF-Z
MP1720DH-12-LF-Z
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-216-LF
MP1720DH-216-LF
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-216-LF-P
MP1720DH-216-LF-P
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-216-LF-Z
MP1720DH-216-LF-Z
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-3-LF
MP1720DH-3-LF
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-3-LF-P
MP1720DH-3-LF-P
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-6-LF
MP1720DH-6-LF
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-6-LF-P
MP1720DH-6-LF-P
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-6-LF-Z
MP1720DH-6-LF-Z
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-9-LF
MP1720DH-9-LF
Monolithic Power Systems
IC AMP CLASS D MONO 2.78W 10MSOP
MP1720DH-3-LF-Z Compare Parts
  • MP1720DH-3-LF-Z vs MP1740EC-LF-P
  • MP1720DH-3-LF-Z vs MP1720DQ-9-LF-Z
  • MP1720DH-3-LF-Z vs MP1720DQ-9-LF-P
  • MP1720DH-3-LF-Z vs MP1720DQ-6-LF-Z
  • MP1720DH-3-LF-Z vs MP1720DQ-6-LF-P
  • MP1720DH-3-LF-Z vs MP1720DQ-3-LF-Z
  • MP1720DH-3-LF-Z vs MP1720DQ-3-LF-P
  • MP1720DH-3-LF-Z vs MP1720DQ-216-LF-Z
  • MP1720DH-3-LF-Z vs MP1720DQ-216-LF-P
  • MP1720DH-3-LF-Z vs MP1720DQ-12-LF-Z
  • MP1720DH-3-LF-Z vs MP1720DQ-12-LF-P
  • MP1720DH-3-LF-Z vs MP1720DH-9-LF-Z
  • MP1720DH-3-LF-Z vs MP1720DH-9-LF-P
  • MP1720DH-3-LF-Z vs MP1720DH-9-LF
  • MP1720DH-3-LF-Z vs MP1720DH-6-LF-Z
  • MP1720DH-3-LF-Z vs MP1720DH-6-LF-P
  • MP1720DH-3-LF-Z vs MP1720DH-6-LF
  • MP1720DH-3-LF-Z vs MP1720DH-3-LF-P
  • MP1720DH-3-LF-Z vs MP1720DH-3-LF
  • MP1720DH-3-LF-Z vs MP1720DH-216-LF-Z
  • MP1720DH-3-LF-Z vs MP1720DH-216-LF-P
  • MP1720DH-3-LF-Z vs MP1720DH-216-LF
  • MP1720DH-3-LF-Z vs MP1720DH-12-LF-Z
  • MP1720DH-3-LF-Z vs MP1720DH-12-LF-P
  • MP1720DH-3-LF-Z vs MP1720DH-12-LF
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked