HR1002AGSE-P
HR1002AGSE-P
Active
Description:  IC OFFLINE SWITCH
Manufacturer:  Monolithic Power Systems
History Price: $2.92000
In Stock: 13500
HR1002AGSE-P Specification
Specification
Part No
HR1002AGSE-P
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
13V ~ 15.5V
Duty Cycle
50%
Frequency - Switching
600kHz
Power (Watts)
1.56 W
Fault Protection
Current Limiting, Over Temperature, Short Circuit
Control Features
Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width), 15 Leads
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
HR1002AGSE-P Related Parts
HR1000AGS
HR1000AGS
Monolithic Power Systems
IC OFFLINE SW HALF-BRDG 16SOIC
HR1000AGS-Z
HR1000AGS-Z
Monolithic Power Systems
IC OFFLINE SW HALF-BRDG 16SOIC
HR1001AGS
HR1001AGS
Monolithic Power Systems
ENHANCED LLC CONTROLLER WITH ADA
HR1001AGS-Z
HR1001AGS-Z
Monolithic Power Systems
IC OFFLINE SWITCH 16SOIC
HR1001BGS
HR1001BGS
Monolithic Power Systems
IC OFFLINE SWITCH 16SOIC
HR1001BGS-Z
HR1001BGS-Z
Monolithic Power Systems
IC OFFLINE SWITCH 16SOIC
HR1001CGS
HR1001CGS
Monolithic Power Systems
IC OFFLINE SWITCH 16SOIC
HR1001CGS-Z
HR1001CGS-Z
Monolithic Power Systems
IC OFFLINE SWITCH 16SOIC
HR1001GS
HR1001GS
Monolithic Power Systems
AC/DC CONVERTERS ENHANCED LLC CO
HR1001GS-Z
HR1001GS-Z
Monolithic Power Systems
IC OFFLINE SWITCH 16SOIC
HR1001LGS
HR1001LGS
Monolithic Power Systems
ENHANCED LLC CONTROLLER WITH ADA
HR1001LGS-Z
HR1001LGS-Z
Monolithic Power Systems
IC OFFLINE SWITCH 16SOIC
HR1002AGSE-P Compare Parts
  • HR1002AGSE-P vs HR1002AGSE-Z
  • HR1002AGSE-P vs HR1001LGS-Z
  • HR1002AGSE-P vs HR1001LGS
  • HR1002AGSE-P vs HR1001GS-Z
  • HR1002AGSE-P vs HR1001GS
  • HR1002AGSE-P vs HR1001CGS-Z
  • HR1002AGSE-P vs HR1001CGS
  • HR1002AGSE-P vs HR1001BGS-Z
  • HR1002AGSE-P vs HR1001BGS
  • HR1002AGSE-P vs HR1001AGS-Z
  • HR1002AGSE-P vs HR1001AGS
  • HR1002AGSE-P vs HR1000AGS-Z
  • HR1002AGSE-P vs HR1000AGS
  • HR1002AGSE-P vs HR1000AGS-P
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.