HF500GS-7
HF500GS-7
Active
Description:  FIXED-FREQUENCY FLYBACK REGULATO
Manufacturer:  Monolithic Power Systems
Datasheet:   HF500GS-7 Datasheet
History Price: Active
In Stock: 3000
HF500GS-7 Specification
Specification
Part No
HF500GS-7
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
12.5V ~ 24V
Duty Cycle
-
Frequency - Switching
65kHz
Power (Watts)
1.5 W
Fault Protection
Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
8-SOIC-7B
Mounting Type
Surface Mount
HF500GS-7 Related Parts
HF500AGP-30
HF500AGP-30
Monolithic Power Systems
FIXED-FREQUENCY, EMI-OPTIMIZED F
HF500GP-30
HF500GP-30
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8DIP
HF500GP-40
HF500GP-40
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8DIP
HF500GS-15
HF500GS-15
Monolithic Power Systems
FULL-FEATURED FLYBACK REGULATOR
HF500GS-15-Z
HF500GS-15-Z
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8SOIC
HF500GS-7-Z
HF500GS-7-Z
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8SOIC
HF500AGP-20
HF500AGP-20
Monolithic Power Systems
FIXED-FREQUENCY, EMI OPTIMIZED F
HF500GS-15-P
HF500GS-15-P
Monolithic Power Systems
FULL-FEATURED FLYBACK REGULATOR
HF500GS-7-P
HF500GS-7-P
Monolithic Power Systems
FIXED-FREQUENCY FLYBACK REGULATO
HF500GS-7 Compare Parts
  • HF500GS-7 vs HF500GS-15-Z
  • HF500GS-7 vs HF500GS-15
  • HF500GS-7 vs HF500GP-40
  • HF500GS-7 vs HF500GP-30
  • HF500GS-7 vs HF500AGP-30
  • HF500GS-7 vs HF500GS-7-P
  • HF500GS-7 vs HF500GS-15-P
  • HF500GS-7 vs HF500AGP-20
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new