OA3SSQL
OA3SSQL
Discontinued
Description:  IC LASER DRVR 32GBPS 3V
Manufacturer:  Microsemi Corporation
Datasheet:   OA3SSQL Datasheet
History Price: Discontinued at Digi-Key
In Stock: 26200
OA3SSQL Specification
Specification
Part No
OA3SSQL
Category
PMIC - Laser Drivers
Manufacturer
Microsemi Corporation
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Modulator Driver
Data Rate
32Gbps
Number of Channels
4
Voltage - Supply
3V
Current - Supply
-
Current - Modulation
-
Current - Bias
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
Surface Mount
OA3SSQL PDF Datasheet
OA3SSQL Related Parts
OA3HMQDDL
OA3HMQDDL
Microchip Technology
IC LIMITING MOD DRVR AMP SMD
OA3HVQDSL
OA3HVQDSL
Microchip Technology
IC LIMITING MOD DRVR AMP SMD
OA3MHP
OA3MHP
Microsemi Corporation
IC LASER DRIVER OPTICAL
OA3MHQM
OA3MHQM
Microchip Technology
IC LASER DRVR 32GBPS 8V
OA3MHQM-2
OA3MHQM-2
Microchip Technology
IC LASER DRVR 32GBPS 8V
OA3MMQM
OA3MMQM
Microchip Technology
IC LASER DRVR 32GBPS 7.5V
OA3SSQL Compare Parts
  • OA3SSQL vs OA3MHQM-2
  • OA3SSQL vs OA3MHQM
  • OA3SSQL vs OA3MHP
  • OA3SSQL vs OA3HVQDSL
  • OA3SSQL vs OA3HMQDDL
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend