RC28F320C3TA110
RC28F320C3TA110
Obsolete
Description:  IC FLASH 32MBIT PAR 64EASYBGA
Manufacturer:  Intel
History Price: $5.13000
In Stock: 9100
RC28F320C3TA110 Specification
Specification
Part No
RC28F320C3TA110
Category
Memory
Manufacturer
Intel
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - Boot Block
Memory Size
32Mbit
Memory Organization
2M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
110ns
Access Time
110 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
RC28F320C3TA110 PDF Datasheet
RC28F320C3TA110 Related Parts
RC28F00AM29EWHA
RC28F00AM29EWHA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
RC28F00AM29EWLA
RC28F00AM29EWLA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
RC28F00AP30TFA
RC28F00AP30TFA
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
RC28F00BM29EWHA
RC28F00BM29EWHA
Micron Technology
IC FLASH 2GBIT PARALLEL 64FBGA
RC28F128J3D75A
RC28F128J3D75A
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3D75B TR
RC28F128J3D75B TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3D75D TR
RC28F128J3D75D TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75B TR
RC28F128J3F75B TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75F
RC28F128J3F75F
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75G
RC28F128J3F75G
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F95D
RC28F128J3F95D
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128M29EWHF
RC28F128M29EWHF
Micron Technology
IC FLASH 128MBIT PARALLEL 64FBGA
RC28F320C3TA110 Compare Parts
  • RC28F320C3TA110 vs RC28F640P33T85A
  • RC28F320C3TA110 vs RC28F640P33BF60A
  • RC28F320C3TA110 vs RC28F640P33B85A
  • RC28F320C3TA110 vs RC28F640P30TF65A
  • RC28F320C3TA110 vs RC28F640P30T85A
  • RC28F320C3TA110 vs RC28F640P30T85A
  • RC28F320C3TA110 vs RC28F640P30BF65B TR
  • RC28F320C3TA110 vs RC28F640P30BF65A
  • RC28F320C3TA110 vs RC28F640P30B85B TR
  • RC28F320C3TA110 vs RC28F640P30B85B
  • RC28F320C3TA110 vs RC28F640P30B85A
  • RC28F320C3TA110 vs RC28F640P30B85A
  • RC28F320C3TA110 vs RC28F640J3F75B TR
  • RC28F320C3TA110 vs RC28F640J3D75D
  • RC28F320C3TA110 vs RC28F640J3D75B TR
  • RC28F320C3TA110 vs RC28F640J3D75A
  • RC28F320C3TA110 vs RC28F512M29EWLA
  • RC28F320C3TA110 vs RC28F512M29EWHA
  • RC28F320C3TA110 vs RC28F320J3F75A
  • RC28F320C3TA110 vs RC28F320J3D75E
  • RC28F320C3TA110 vs RC28F320J3D75B TR
  • RC28F320C3TA110 vs RC28F320J3D75A
  • RC28F320C3TA110 vs RC28F320C3TD90
  • RC28F320C3TA110 vs RC28F320C3TD70A
  • RC28F320C3TA110 vs RC28F320C3BD70A
  • RC28F320C3TA110 vs RC28F256P33TFE
  • RC28F320C3TA110 vs RC28F256P33TFA
  • RC28F320C3TA110 vs RC28F256P33T85A
  • RC28F320C3TA110 vs RC28F256P33BFE
  • RC28F320C3TA110 vs RC28F256P33BFA
  • RC28F320C3TA110 vs RC28F256P33B85A
  • RC28F320C3TA110 vs RC28F256P30TFF TR
  • RC28F320C3TA110 vs RC28F256P30TFE
  • RC28F320C3TA110 vs RC28F256P30TFA
  • RC28F320C3TA110 vs RC28F256P30T85B TR
  • RC28F320C3TA110 vs RC28F256P30T85A
  • RC28F320C3TA110 vs RC28F256P30T2E
  • RC28F320C3TA110 vs RC28F256P30BFE
  • RC28F320C3TA110 vs RC28F256P30BFA
  • RC28F320C3TA110 vs RC28F256P30B85D TR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.