RC28F320C3TA110
RC28F320C3TA110
Obsolete
Description:  IC FLASH 32MBIT PAR 64EASYBGA
Manufacturer:  Intel
History Price: $5.13000
In Stock: 9100
RC28F320C3TA110 vs RC28F640J3D75A
Category
Manufacturer
Series
-
StrataFlash
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - Boot Block
FLASH - NOR
Memory Size
32Mbit
64Mbit
Memory Organization
2M x 16
8M x 8, 4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
110ns
75ns
Access Time
110 ns
75 ns
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
64-EasyBGA (10x13)