☰
PC48F4400P0VB0EA
PC48F4400P0VB0EA
Obsolete
Description:  IC FLASH 512MBIT PAR 64EASYBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 18400
PC48F4400P0VB0EA Specification
Specification
Part No
PC48F4400P0VB0EA
Category
Memory
Manufacturer
Micron Technology
Series
Axcell
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
512Mbit
Memory Organization
32M x 16
Memory Interface
Parallel
Clock Frequency
52 MHz
Write Cycle Time - Word, Page
100ns
Access Time
100 ns
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
64-LBGA
Supplier Device Package
64-EasyBGA (10x13)
PC48F4400P0VB0EA PDF Datasheet
PC48F4400P0VB0EA Related Parts
PC48F4400P0TB00A
PC48F4400P0TB00A
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0TB00D
PC48F4400P0TB00D
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0TB0E3
PC48F4400P0TB0E3
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0TB0E4
PC48F4400P0TB0E4
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0TB0EA
PC48F4400P0TB0EA
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0TB0EE
PC48F4400P0TB0EE
Alliance Memory
IC FLASH 512MBIT CFI 64EASYBGA
PC48F4400P0TB0EE
PC48F4400P0TB0EE
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0TB0EH
PC48F4400P0TB0EH
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0VB00A
PC48F4400P0VB00A
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0VB00B TR
PC48F4400P0VB00B TR
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0VB0E3
PC48F4400P0VB0E3
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0VB0E4
PC48F4400P0VB0E4
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
PC48F4400P0VB0EA Compare Parts
  • PC48F4400P0VB0EA vs PC48F4400P0VB0EF
  • PC48F4400P0VB0EA vs PC48F4400P0VB0EE
  • PC48F4400P0VB0EA vs PC48F4400P0VB0E4
  • PC48F4400P0VB0EA vs PC48F4400P0VB0E3
  • PC48F4400P0VB0EA vs PC48F4400P0VB00B TR
  • PC48F4400P0VB0EA vs PC48F4400P0VB00A
  • PC48F4400P0VB0EA vs PC48F4400P0TB0EH
  • PC48F4400P0VB0EA vs PC48F4400P0TB0EE
  • PC48F4400P0VB0EA vs PC48F4400P0TB0EE
  • PC48F4400P0VB0EA vs PC48F4400P0TB0EA
  • PC48F4400P0VB0EA vs PC48F4400P0TB0E4
  • PC48F4400P0VB0EA vs PC48F4400P0TB0E3
  • PC48F4400P0VB0EA vs PC48F4400P0TB00D
  • PC48F4400P0VB0EA vs PC48F4400P0TB00A
  • PC48F4400P0VB0EA vs PC48F4400P0VB0EF TR
  • PC48F4400P0VB0EA vs PC48F4400P0VB02F TR
  • PC48F4400P0VB0EA vs PC48F4400P0VB02E
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods