MT61K256M32JE-13:A
MT61K256M32JE-13:A
Active
Description:  IC RAM 8GBIT PAR 180FBGA
Manufacturer:  Micron Technology
History Price: Active
In Stock: 32900
MT61K256M32JE-13:A Specification
Specification
Part No
MT61K256M32JE-13:A
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
RAM
Technology
SGRAM - GDDR6
Memory Size
8Gbit
Memory Organization
256M x 32
Memory Interface
Parallel
Clock Frequency
1.625 GHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.31V ~ 1.39V
Operating Temperature
0 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
180-TFBGA
Supplier Device Package
180-FBGA (12x14)
MT61K256M32JE-13:A PDF Datasheet
MT61K256M32JE-13:A Related Parts
MT61K256M32JE-12:A
MT61K256M32JE-12:A
Micron Technology
IC RAM 8GBIT PAR 180FBGA
MT61K256M32JE-12:A TR
MT61K256M32JE-12:A TR
Micron Technology
IC RAM 8GBIT PAR 180FBGA
MT61K256M32JE-13:A TR
MT61K256M32JE-13:A TR
Micron Technology
IC RAM 8GBIT PAR 180FBGA
MT61K256M32JE-14:A
MT61K256M32JE-14:A
Micron Technology
IC RAM 8GBIT PAR 1.75GHZ 180FBGA
MT61K256M32JE-14:A TR
MT61K256M32JE-14:A TR
Micron Technology
IC RAM 8GBIT PAR 1.75GHZ 180FBGA
MT61K512M32KPA-14:B
MT61K512M32KPA-14:B
Micron Technology
IC DRAM 16GBIT PAR 7GHZ 180FBGA
MT61K512M32KPA-14:B TR
MT61K512M32KPA-14:B TR
Micron Technology
IC DRAM 16GBIT PAR 7GHZ 180FBGA
MT61K512M32KPA-14C:B
MT61K512M32KPA-14C:B
Micron Technology
IC DRAM 16GBIT 7GHZ 180FBGA
MT61K512M32KPA-16:B
MT61K512M32KPA-16:B
Micron Technology
IC DRAM 16GBIT PAR 8GHZ 180FBGA
MT61K512M32KPA-16:B TR
MT61K512M32KPA-16:B TR
Micron Technology
IC DRAM 16GBIT PAR 8GHZ 180FBGA
MT61M256M32JE-10 AAT:A
MT61M256M32JE-10 AAT:A
Micron Technology
IC RAM 8GBIT PAR 1.25GHZ 180FBGA
MT61M256M32JE-10 AAT:A TR
MT61M256M32JE-10 AAT:A TR
Micron Technology
IC RAM 8GBIT PAR 1.25GHZ 180FBGA
MT61K256M32JE-13:A Compare Parts
  • MT61K256M32JE-13:A vs MT62F1G64D8CH-031 WT:B
  • MT61K256M32JE-13:A vs MT61M256M32KPA-14 AAT:C TR
  • MT61K256M32JE-13:A vs MT61M256M32KPA-14 AAT:C
  • MT61K256M32JE-13:A vs MT61M256M32JE-12 N:A TR
  • MT61K256M32JE-13:A vs MT61M256M32JE-12 N:A
  • MT61K256M32JE-13:A vs MT61M256M32JE-12 AAT:A TR
  • MT61K256M32JE-13:A vs MT61M256M32JE-12 AAT:A
  • MT61K256M32JE-13:A vs MT61M256M32JE-10 N:A TR
  • MT61K256M32JE-13:A vs MT61M256M32JE-10 N:A
  • MT61K256M32JE-13:A vs MT61M256M32JE-10 AAT:A TR
  • MT61K256M32JE-13:A vs MT61M256M32JE-10 AAT:A
  • MT61K256M32JE-13:A vs MT61K512M32KPA-16:B TR
  • MT61K256M32JE-13:A vs MT61K512M32KPA-16:B
  • MT61K256M32JE-13:A vs MT61K512M32KPA-14C:B
  • MT61K256M32JE-13:A vs MT61K512M32KPA-14:B TR
  • MT61K256M32JE-13:A vs MT61K512M32KPA-14:B
  • MT61K256M32JE-13:A vs MT61K256M32JE-14:A TR
  • MT61K256M32JE-13:A vs MT61K256M32JE-14:A
  • MT61K256M32JE-13:A vs MT61K256M32JE-13:A TR
  • MT61K256M32JE-13:A vs MT61K256M32JE-12:A TR
  • MT61K256M32JE-13:A vs MT61K256M32JE-12:A
  • MT61K256M32JE-13:A vs MT66R7072A10ACUXZW.ZCA TR
  • MT61K256M32JE-13:A vs MT66R7072A10ACUXZW.ZCA
  • MT61K256M32JE-13:A vs MT66R7072A10AB5ZZW.ZCA TR
  • MT61K256M32JE-13:A vs MT66R7072A10AB5ZZW.ZCA
  • MT61K256M32JE-13:A vs MT62F768M64D4ZU-031 RF WT:B TR
  • MT61K256M32JE-13:A vs MT62F768M64D4ZU-031 RF WT:B
  • MT61K256M32JE-13:A vs MT62F768M64D4ZU-026 WT:B TR
  • MT61K256M32JE-13:A vs MT62F768M64D4ZU-026 WT:B
  • MT61K256M32JE-13:A vs MT62F768M64D4EK-026 WT:B TR
  • MT61K256M32JE-13:A vs MT62F768M64D4EK-026 WT:B
  • MT61K256M32JE-13:A vs MT62F768M64D4EK-026 WT ES:B TR
  • MT61K256M32JE-13:A vs MT62F768M64D4EK-026 WT ES:B
  • MT61K256M32JE-13:A vs MT62F768M64D4EK-023 WT:B TR
  • MT61K256M32JE-13:A vs MT62F768M64D4EK-023 WT:B
  • MT61K256M32JE-13:A vs MT62F768M64D4EK-023 WT ES:B TR
  • MT61K256M32JE-13:A vs MT62F768M64D4EK-023 WT ES:B
  • MT61K256M32JE-13:A vs MT62F768M64D4EK-023 FAAT:B TR
  • MT61K256M32JE-13:A vs MT62F768M64D4EK-023 FAAT:B
  • MT61K256M32JE-13:A vs MT62F768M64D4EK-023 AUT:B TR
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested