MT52L512M32D2PF-093 WT:B TR
MT52L512M32D2PF-093 WT:B TR
Obsolete
Description:  IC DRAM 16GBIT 1067MHZ 178FBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 20500
MT52L512M32D2PF-093 WT:B TR Specification
Specification
Part No
MT52L512M32D2PF-093 WT:B TR
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - Mobile LPDDR3
Memory Size
16Gbit
Memory Organization
512M x 32
Memory Interface
-
Clock Frequency
1067 MHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.2V
Operating Temperature
-30 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
178-VFBGA
Supplier Device Package
178-FBGA (11.5x11)
MT52L512M32D2PF-093 WT:B TR PDF Datasheet
MT52L512M32D2PF-093 WT:B TR Datasheet
MT52L512M32D2PF-093 WT:B TR Related Parts
MT52L256M32D1PF-093 WT ES:B TR
MT52L256M32D1PF-093 WT ES:B TR
Micron Technology
IC DRAM 8GBIT 1067MHZ 178FBGA
MT52L256M32D1PF-093 WT:B
MT52L256M32D1PF-093 WT:B
Micron Technology
IC DRAM 8GBIT 1067MHZ 178FBGA
MT52L256M32D1PF-093 WT:B TR
MT52L256M32D1PF-093 WT:B TR
Micron Technology
IC DRAM 8GBIT 1067MHZ 178FBGA
MT52L256M32D1PF-107 WT ES:B TR
MT52L256M32D1PF-107 WT ES:B TR
Micron Technology
IC DRAM 8GBIT 933MHZ 178FBGA
MT52L256M32D1PF-107 WT:B
MT52L256M32D1PF-107 WT:B
Micron Technology
IC DRAM 8GBIT 933MHZ 178FBGA
MT52L256M32D1PF-107 WT:B TR
MT52L256M32D1PF-107 WT:B TR
Micron Technology
IC DRAM 8GBIT 933MHZ 178FBGA
MT52L512M32D2PF-093 WT ES:B TR
MT52L512M32D2PF-093 WT ES:B TR
Micron Technology
IC DRAM 16GBIT 1067MHZ 178FBGA
MT52L512M32D2PF-093 WT:B
MT52L512M32D2PF-093 WT:B
Micron Technology
IC DRAM 16GBIT 1067MHZ 178FBGA
MT52L512M32D2PF-107 WT:B
MT52L512M32D2PF-107 WT:B
Micron Technology
IC DRAM 16GBIT 933MHZ 178FBGA
MT52L512M32D2PF-107 WT:B TR
MT52L512M32D2PF-107 WT:B TR
Micron Technology
IC DRAM 16GBIT 933MHZ 178FBGA
MT52L512M32D2PU-107 WT:B
MT52L512M32D2PU-107 WT:B
Micron Technology
IC DRAM 16GBIT 933MHZ FBGA
MT53B1024M32D4NQ-053 WT:C
MT53B1024M32D4NQ-053 WT:C
Micron Technology
IC DRAM 32GBIT 1.866GHZ 200VFBGA
MT52L512M32D2PF-093 WT:B TR Compare Parts
  • MT52L512M32D2PF-093 WT:B TR vs MT58V512V36FT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58V512V36FF-8.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58V512V36FF-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58V512V36DT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58V512V36DF-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58V512V32FT-8.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58V512V32FT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58V512V32DT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58V1MV18FT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58V1MV18FT-7
  • MT52L512M32D2PF-093 WT:B TR vs MT58V1MV18DT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58V1MV18DT-6
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64V36PT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64V36PT-5
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L36PT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L36PT-6TR
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L36PT-6
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L36PT-5
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L36PT-10TR
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L36PT-10
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L36FT-8
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L36FT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L36DT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L36DT-7
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L36DT-10
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32PT-7.5TR
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32PT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32PT-6TR
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32PT-6
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32PT-10TR
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32PT-10
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32FT-8.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32FT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32FT-10TR
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32FT-10IT
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32FT-10
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32DT-7.5TR
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32DT-7.5
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L32DT-10
  • MT52L512M32D2PF-093 WT:B TR vs MT58L64L18PT-7.5
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store