Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology M25PX32SOVZM6F TR
M25PX32SOVZM6F TR
Obsolete
Memory
Description:
IC FLASH 32MBIT SPI 24TPBGA
Manufacturer:
Micron Technology
Datasheet:
M25PX32SOVZM6F TR Datasheet
History Price: Obsolete
In Stock: 32600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
M25PX32SOVZM6F TR Specification
Specification
Part No
M25PX32SOVZM6F TR
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
32Mbit
Memory Organization
4M x 8
Memory Interface
SPI
Clock Frequency
75 MHz
Write Cycle Time - Word, Page
15ms, 5ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TBGA
Supplier Device Package
24-T-PBGA (6x8)
M25PX32SOVZM6F TR Related Parts
M25P05-AVMN6P
STMicroelectronics
IC FLASH 512KBIT SPI 50MHZ 8SO
M25P05-AVMN6P
Micron Technology
IC FLASH 512KBIT SPI 50MHZ 8SO
M25P05-AVMN6T TR
Micron Technology
IC FLASH 512KBIT SPI 50MHZ 8SO
M25P05-AVMN6TP TR
Micron Technology
IC FLASH 512KBIT SPI 50MHZ 8SO
M25P05-AVMP6G
Micron Technology
IC FLASH 512KBIT SPI 8VDFPN
M25P05-AVMP6TG TR
Micron Technology
IC FLASH 512KBIT SPI 8VDFPN
M25P10-AVMN3P/X
Micron Technology
IC FLASH 1MBIT SPI 50MHZ 8SO
M25P10-AVMN3P/Y
Micron Technology
IC FLASH 1MBIT SPI 50MHZ 8SO
M25P10-AVMN3TP/X TR
Micron Technology
IC FLASH 1MBIT 50MHZ 8SO
M25P10-AVMN3TP/Y TR
Micron Technology
IC FLASH 1MBIT SPI 50MHZ 8SO
M25P10-AVMN6P
Micron Technology
IC FLASH 1MBIT SPI 50MHZ 8SO
M25P10-AVMN6PYA
Micron Technology
IC FLASH 1MBIT SPI 50MHZ 8SO
M25PX32SOVZM6F TR Compare Parts
M25PX32SOVZM6F TR vs M25PX80-VMP6TGY0 TR
M25PX32SOVZM6F TR vs M25PX80-VMP6TGT0 TR
M25PX32SOVZM6F TR vs M25PX80-VMP6TGAD TR
M25PX32SOVZM6F TR vs M25PX80-VMP6TGAA TR
M25PX32SOVZM6F TR vs M25PX80-VMP6TG0Y TR
M25PX32SOVZM6F TR vs M25PX80-VMP6TG0X TR
M25PX32SOVZM6F TR vs M25PX80-VMP6TG0U TR
M25PX32SOVZM6F TR vs M25PX80-VMP6TG0M TR
M25PX32SOVZM6F TR vs M25PX80-VMP6TG0C TR
M25PX32SOVZM6F TR vs M25PX80-VMP6TG TR
M25PX32SOVZM6F TR vs M25PX80-VMP6G
M25PX32SOVZM6F TR vs M25PX80-VMN6TPZ1 TR
M25PX32SOVZM6F TR vs M25PX80-VMN6TPBA TR
M25PX32SOVZM6F TR vs M25PX80-VMN6TP00
M25PX32SOVZM6F TR vs M25PX80-VMN6TP TR
M25PX32SOVZM6F TR vs M25PX80-VMN6P
M25PX32SOVZM6F TR vs M25PX80-VMN3TPB TR
M25PX32SOVZM6F TR vs M25PX64STVMF6TP TR
M25PX32SOVZM6F TR vs M25PX64SOVZM6TP TR
M25PX32SOVZM6F TR vs M25PX64SOVZM6P
M25PX32SOVZM6F TR vs M25PX64S-VMF6TP TR
M25PX32SOVZM6F TR vs M25PX64S-VMF6P
M25PX32SOVZM6F TR vs M25PX64-VZM6TP TR
M25PX32SOVZM6F TR vs M25PX64-VZM6P
M25PX32SOVZM6F TR vs M25PX64-VMF6TP TR
M25PX32SOVZM6F TR vs M25PX64-VME6TG TR
M25PX32SOVZM6F TR vs M25PX64-VMD6G
M25PX32SOVZM6F TR vs M25PX32-VZM6FBA TR
M25PX32SOVZM6F TR vs M25PX32-VZM6F TR
M25PX32SOVZM6F TR vs M25PX32-VZM6E
M25PX32SOVZM6F TR vs M25PX32-VMP6FBA TR
M25PX32SOVZM6F TR vs M25PX32-VMP6F TR
M25PX32SOVZM6F TR vs M25PX32-VMP6E
M25PX32SOVZM6F TR vs M25PX32-VMF6F TR
M25PX32SOVZM6F TR vs M25PX32-VMF6E
M25PX32SOVZM6F TR vs M25PX16STVZM6TP TR
M25PX32SOVZM6F TR vs M25PX16SOVZM6TP TR
M25PX32SOVZM6F TR vs M25PX16-VZM6TP TR
M25PX32SOVZM6F TR vs M25PX16-VZM6P
M25PX32SOVZM6F TR vs M25PX16-VMW6TG TR
Customer Reviews
4.95 out of 5.00 stars from 82 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad