JS28F320J3F75B TR
JS28F320J3F75B TR
Obsolete
Description:  IC FLASH 32MBIT PARALLEL 56TSOP
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 15000
JS28F320J3F75B TR Specification
Specification
Part No
JS28F320J3F75B TR
Category
Memory
Manufacturer
Micron Technology
Series
StrataFlash
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
32Mbit
Memory Organization
4M x 8, 2M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
75ns
Access Time
75 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
JS28F320J3F75B TR PDF Datasheet
JS28F320J3F75B TR Related Parts
JS28F00AM29EBHB TR
JS28F00AM29EBHB TR
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWH0
JS28F00AM29EWH0
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWHA
JS28F00AM29EWHA
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWHB TR
JS28F00AM29EWHB TR
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWHE
JS28F00AM29EWHE
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWL0
JS28F00AM29EWL0
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWLA
JS28F00AM29EWLA
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AP30BFA
JS28F00AP30BFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP30EF0
JS28F00AP30EF0
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP30EFA
JS28F00AP30EFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP30TFA
JS28F00AP30TFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP33BF0
JS28F00AP33BF0
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F320J3F75B TR Compare Parts
  • JS28F320J3F75B TR vs JS28F640P33T85A
  • JS28F320J3F75B TR vs JS28F640P33T85A
  • JS28F320J3F75B TR vs JS28F640P33B85A
  • JS28F320J3F75B TR vs JS28F640P30TF75A
  • JS28F320J3F75B TR vs JS28F640P30T85A
  • JS28F320J3F75B TR vs JS28F640P30T85A
  • JS28F320J3F75B TR vs JS28F640P30BF75D
  • JS28F320J3F75B TR vs JS28F640P30BF75A
  • JS28F320J3F75B TR vs JS28F640P30B85A
  • JS28F320J3F75B TR vs JS28F640J3F75G
  • JS28F320J3F75B TR vs JS28F640J3F75E
  • JS28F320J3F75B TR vs JS28F640J3F75D TR
  • JS28F320J3F75B TR vs JS28F640J3F75B TR
  • JS28F320J3F75B TR vs JS28F640J3F75A
  • JS28F320J3F75B TR vs JS28F640J3F75A
  • JS28F320J3F75B TR vs JS28F640J3D75E
  • JS28F320J3F75B TR vs JS28F640J3D75D TR
  • JS28F320J3F75B TR vs JS28F640J3D75B TR
  • JS28F320J3F75B TR vs JS28F640J3D75A
  • JS28F320J3F75B TR vs JS28F512P33TFA
  • JS28F320J3F75B TR vs JS28F512P33EFA
  • JS28F320J3F75B TR vs JS28F512P33EF0
  • JS28F320J3F75B TR vs JS28F512P33BFD
  • JS28F320J3F75B TR vs JS28F512P30TFA
  • JS28F320J3F75B TR vs JS28F512P30EFA
  • JS28F320J3F75B TR vs JS28F512P30EF0
  • JS28F320J3F75B TR vs JS28F512P30BFA
  • JS28F320J3F75B TR vs JS28F512M29EWLD
  • JS28F320J3F75B TR vs JS28F512M29EWLB TR
  • JS28F320J3F75B TR vs JS28F512M29EWLA
  • JS28F320J3F75B TR vs JS28F512M29EWL0
  • JS28F320J3F75B TR vs JS28F512M29EWHB TR
  • JS28F320J3F75B TR vs JS28F512M29EWHA
  • JS28F320J3F75B TR vs JS28F512M29EWH0
  • JS28F320J3F75B TR vs JS28F512M29EBHB TR
  • JS28F320J3F75B TR vs JS28F320J3F75F
  • JS28F320J3F75B TR vs JS28F320J3F75E
  • JS28F320J3F75B TR vs JS28F320J3F75A
  • JS28F320J3F75B TR vs JS28F320J3F75A
  • JS28F320J3F75B TR vs JS28F320J3D75E
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4