☰
VSC7223XJV
VSC7223XJV
Active
Description:  MULTIRATE 16 GBPS QUAD RETIMER/R
Manufacturer:  Microchip Technology
Datasheet:   VSC7223XJV Datasheet
History Price: $110.13000
In Stock: 29840
VSC7223XJV Specification
Specification
Part No
VSC7223XJV
Category
Clock/Timing - Application Specific
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
-
Input
-
Output
-
Number of Circuits
4
Ratio - Input:Output
-
Differential - Input:Output
No/No
Frequency - Max
16GHz
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
48-QFN
Supplier Device Package
48-QFN (5x9)
VSC7223XJV Related Parts
VSC8115XYA-02-T
VSC8115XYA-02-T
Microchip Technology
CLOCK RECOVERY UNIT PB FREE
VSC8115XYA-03-T
VSC8115XYA-03-T
Microsemi Corporation
622 MHZ CRU PB FREE
VSC8115XYA-05-T
VSC8115XYA-05-T
Microchip Technology
IC CLK DATA REC SDH 622MBPS
VSC8115XYA-06-T
VSC8115XYA-06-T
Microchip Technology
IC CLK DATA REC SDH 622MBPS
VSC8115XYA-T
VSC8115XYA-T
Microchip Technology
622 MHZ CRU / PB FREE T&R
VSC8228XRC-01
VSC8228XRC-01
Microchip Technology
4.25 GBPS DUAL CONDITIONER AND R
VSC8248YJH-02
VSC8248YJH-02
Microchip Technology
BI-DIR QUAD PORT 8.5 GBPS TO 11.
VSC7223EV
VSC7223EV
Microchip Technology
IC INTERFACE CONTROLLER
VSC8228RCEV-01
VSC8228RCEV-01
Microchip Technology
IC INTERFACE CONTROLLER
VSC8247YJB-01
VSC8247YJB-01
Microchip Technology
IC INTERFACE CONTROLLER
VSC8247YJB-02
VSC8247YJB-02
Microchip Technology
QUAD PORT 8.5 GBPS TO 11.3 GBPS
VSC8248KITEV
VSC8248KITEV
Microchip Technology
IC INTERFACE CONTROLLER
VSC7223XJV Compare Parts
  • VSC7223XJV vs VSC8228XRC-01
  • VSC7223XJV vs VSC8115XYA-T
  • VSC7223XJV vs VSC8115XYA-06-T
  • VSC7223XJV vs VSC8115XYA-05-T
  • VSC7223XJV vs VSC8115XYA-03-T
  • VSC7223XJV vs VSC8115XYA-02-T
  • VSC7223XJV vs VSC8248ZREV
  • VSC7223XJV vs VSC8248YJH-01
  • VSC7223XJV vs VSC8248KITEV
  • VSC7223XJV vs VSC8247YJB-02
  • VSC7223XJV vs VSC8247YJB-01
  • VSC7223XJV vs VSC8228RCEV-01
  • VSC7223XJV vs VSC7223EV
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store