☰
VSC7110XJW
VSC7110XJW
Active
Description:  IC TELECOM INTERFACE 32QFN
Manufacturer:  Microchip Technology
Datasheet:   VSC7110XJW Datasheet
History Price: $13.80000
In Stock: 32810
VSC7110XJW Specification
Specification
Part No
VSC7110XJW
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Signal Conditioner
Interface
-
Number of Circuits
2
Voltage - Supply
2.5V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
VSC7110XJW Related Parts
VSC7109XJW
VSC7109XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7111XJW
VSC7111XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7112XJW
VSC7112XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7113XJW
VSC7113XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7224XJV
VSC7224XJV
Microchip Technology
IC TELECOM INTERFACE 48QFN
VSC7224XJV-01
VSC7224XJV-01
Microchip Technology
IC TELECOM INTERFACE 48QFN
VSC7224XJV-02
VSC7224XJV-02
Microchip Technology
IC TELECOM INTERFACE 48QFN
VSC7415XMT
VSC7415XMT
Microchip Technology
IC TELECOM INTERFACE 324BGA
VSC7420XJG-02
VSC7420XJG-02
Microchip Technology
IC TELECOM INTERFACE 672HSBGA
VSC7420XJG-04
VSC7420XJG-04
Microchip Technology
IC TELECOM INTERFACE 672HSBGA
VSC7420XJQ-02
VSC7420XJQ-02
Microchip Technology
IC TELECOM INTERFACE 302TQFP
VSC7420XJQ-04
VSC7420XJQ-04
Microchip Technology
IC TELECOM INTERFACE 302TQFP
VSC7110XJW Compare Parts
  • VSC7110XJW vs VSC8664XIC
  • VSC7110XJW vs VSC8662XIC-03
  • VSC7110XJW vs VSC8662XIC
  • VSC7110XJW vs VSC8658XHJ
  • VSC7110XJW vs VSC8584XKS-14
  • VSC7110XJW vs VSC8584XKS-11
  • VSC7110XJW vs VSC8584XKS-10
  • VSC7110XJW vs VSC8584XKS-09
  • VSC7110XJW vs VSC8584XKS-08
  • VSC7110XJW vs VSC8584XKS-06
  • VSC7110XJW vs VSC8584XKS-05
  • VSC7110XJW vs VSC8582XKS-14
  • VSC7110XJW vs VSC8582XKS-11
  • VSC7110XJW vs VSC8582XKS-10
  • VSC7110XJW vs VSC8582XKS-09
  • VSC7110XJW vs VSC8582XKS-06
  • VSC7110XJW vs VSC8575XKS-14
  • VSC7110XJW vs VSC8575XKS-11
  • VSC7110XJW vs VSC8574XKS-10
  • VSC7110XJW vs VSC8574XKS-05
  • VSC7110XJW vs VSC8574XKS-04
  • VSC7110XJW vs VSC8574XKS-02
  • VSC7110XJW vs VSC8574XKS-01
  • VSC7110XJW vs VSC8572XKS-05
  • VSC7110XJW vs VSC8572XKS-04
  • VSC7110XJW vs VSC8572XKS-02
  • VSC7110XJW vs VSC8572XKS-01
  • VSC7110XJW vs VSC8564XKS-14
  • VSC7110XJW vs VSC8564XKS-11
  • VSC7110XJW vs VSC8562XKS-14
  • VSC7110XJW vs VSC8562XKS-11
  • VSC7110XJW vs VSC8552XKS-05
  • VSC7110XJW vs VSC8552XKS-04
  • VSC7110XJW vs VSC8552XKS-02
  • VSC7110XJW vs VSC8552XKS-01
  • VSC7110XJW vs VSC8541XMV-05
  • VSC7110XJW vs VSC8541XMV-04
  • VSC7110XJW vs VSC8541XMV-03
  • VSC7110XJW vs VSC8541XMV-02
  • VSC7110XJW vs VSC8541XMV-01
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.