☰
U6820BM-MFPG3
U6820BM-MFPG3
Obsolete
Description:  IC HALF BRIDGE DRIVER 16SOIC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 15430
U6820BM-MFPG3 Specification
Specification
Part No
U6820BM-MFPG3
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
General Purpose
Interface
SPI
Load Type
Inductive
Technology
BCDMOS
Rds On (Typ)
4Ohm LS, 6.25Ohm HS
Current - Output / Channel
-
Current - Peak Output
50mA
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
6V ~ 18V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
U6820BM-MFPG3 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right