Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Microchip Technology U6805B-MFPG3
U6805B-MFPG3
Obsolete
PMIC - Power Management - Specialized
Description:
IC DRIVER HEX THERMAL MON 14SOIC
Manufacturer:
Microchip Technology
Datasheet:
U6805B-MFPG3 Datasheet
History Price: Obsolete
In Stock: 45845
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
U6805B-MFPG3 Specification
Specification
Part No
U6805B-MFPG3
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
3.2mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
U6805B-MFPG3 PDF Datasheet
U6805B-MFPG3 Datasheet
Click and Download: U6805B-MFPG3 Datasheet
U6805B-MFPG3 Related Parts
U6803B-MFP
Microchip Technology
IC DRIVER TRPL THERMAL MON 8SOIC
U6803B-MFPG3Y
Microchip Technology
IC DRIVER TRPL THERMAL MON 8SOIC
U6805B-MFPG3Y
Microchip Technology
IC DRIVER HEX THERMAL MON 14SOIC
U6808B-MFP
Microchip Technology
IC FAILSAFE W/RELAY DRVR 8-SOIC
U6808B-MFPG3
Microchip Technology
IC FAILSAFE W/RELAY DRVR 8-SOIC
U6808B-MFPG3Y
Microchip Technology
IC FAILSAFE W/RELAY DRVR 8-SOIC
U6808B-MFPY
Microchip Technology
IC FAILSAFE W/RELAY DRVR 8-SOIC
U6809B-MFL
Microchip Technology
IC FAILSAFE W/RELAY DRVR 20-SOIC
U6809B-MFLG3
Microchip Technology
IC FAILSAFE W/RELAY DRVR 20-SOIC
U6813B-MFP
Microchip Technology
IC FAILSAFE HISIDE/RELAY 16-SOIC
U6813B-MFPG3
Microchip Technology
IC FAILSAFE HISIDE/RELAY 16-SOIC
U6813B-MFPG3Y
Microchip Technology
IC FAILSAFE HISIDE/RELAY 16-SOIC
U6805B-MFPG3 Compare Parts
U6805B-MFPG3 vs U6813B-MFPG3
U6805B-MFPG3 vs U6813B-MFP
U6805B-MFPG3 vs U6809B-MFLG3
U6805B-MFPG3 vs U6809B-MFL
U6805B-MFPG3 vs U6808B-MFPY
U6805B-MFPG3 vs U6808B-MFPG3Y
U6805B-MFPG3 vs U6808B-MFPG3
U6805B-MFPG3 vs U6808B-MFP
U6805B-MFPG3 vs U6805B-MFPG3Y
U6805B-MFPG3 vs U6803B-MFPG3Y
U6805B-MFPG3 vs U6803B-MFP
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.