Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Microchip Technology U6433B-MFPG3Y
U6433B-MFPG3Y
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC FLASHER CNTRL 8SO
Manufacturer:
Microchip Technology
Datasheet:
U6433B-MFPG3Y Datasheet
History Price: Obsolete
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
U6433B-MFPG3Y Specification
Specification
Part No
U6433B-MFPG3Y
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Automotive, Flasher
Frequency
-
Voltage - Supply
9V ~ 16.5V
Current - Supply
7 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
U6433B-MFPG3Y PDF Datasheet
U6433B-MFPG3Y Datasheet
Click and Download: U6433B-MFPG3Y Datasheet
U6433B-MFPG3Y Related Parts
U6432B-MFP
Microchip Technology
IC FLASHER CNTRL 8SO
U6432B-MFPG3
Microchip Technology
IC FLASHER CNTRL 8SO
U6433B-MFP
Microchip Technology
IC FLASHER CNTRL 8SO
U6433B-MFPG3
Microchip Technology
IC FLASHER CNTRL 8SO
U6433B-MFPY
Microchip Technology
IC FLASHER CNTRL 8SO
U643B-M
Microchip Technology
IC FLASHER CNTRL 8DIP
U643B-MFP
Microchip Technology
IC FLASHER CNTRL 8SO
U643B-MFPG3
Microchip Technology
IC FLASHER CNTRL 8SO
U643B-MFPG3Y
Microchip Technology
IC FLASHER CNTRL 8SO
U643B-MFPY
Microchip Technology
IC FLASHER CNTRL 8SO
U643B-MY
Microchip Technology
IC FLASHER CNTRL 8DIP
U6433B-MFPG3Y Compare Parts
U6433B-MFPG3Y vs U643B-MFPY
U6433B-MFPG3Y vs U643B-MFPG3Y
U6433B-MFPG3Y vs U643B-MFPG3
U6433B-MFPG3Y vs U643B-MFP
U6433B-MFPG3Y vs U643B-M
U6433B-MFPG3Y vs U6433B-MFPY
U6433B-MFPG3Y vs U6433B-MFPG3
U6433B-MFPG3Y vs U6433B-MFP
U6433B-MFPG3Y vs U6432B-MFPG3
U6433B-MFPG3Y vs U6432B-MFP
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods