☰
U479B-MFPG3
U479B-MFPG3
Obsolete
Description:  IC LAMP OUTAGE CNTRL 8SO
Manufacturer:  Microchip Technology
Datasheet:   U479B-MFPG3 Datasheet
History Price: Obsolete
In Stock: 43260
U479B-MFPG3 Specification
Specification
Part No
U479B-MFPG3
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Automotive, Lamp Failure
Frequency
-
Voltage - Supply
9V ~ 15V
Current - Supply
4.5 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 95 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
U479B-MFPG3 PDF Datasheet
U479B-MFPG3 Compare Parts
  • U479B-MFPG3 vs U479B-MFPY
  • U479B-MFPG3 vs U479B-MFPG3Y
  • U479B-MFPG3 vs U479B-MFP
  • U479B-MFPG3 vs U479B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)