☰
U4793B-MFPG3
U4793B-MFPG3
Obsolete
Description:  IC CURRENT MONITOR 8SOIC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 31020
U4793B-MFPG3 Specification
Specification
Part No
U4793B-MFPG3
Category
PMIC - Current Regulation/Management
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Monitor
Sensing Method
-
Accuracy
-
Voltage - Input
9V ~ 15V
Current - Output
20mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
U4793B-MFPG3 PDF Datasheet
U4793B-MFPG3 Compare Parts
  • U4793B-MFPG3 vs U4793B-MFPY
  • U4793B-MFPG3 vs U4793B-MFPG3Y
  • U4793B-MFPG3 vs U4793B-MFP
  • U4793B-MFPG3 vs U4793B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase