☰
U211B-MFPG3
U211B-MFPG3
Obsolete
Description:  IC MOTOR DRIVER 13V-16.8V 16SO
Manufacturer:  Microchip Technology
Datasheet:   U211B-MFPG3 Datasheet
History Price: Obsolete
In Stock: 21020
U211B-MFPG3 Specification
Specification
Part No
U211B-MFPG3
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
AC, Induction
Function
Triac Controller
Output Configuration
Pre-Driver - Triac
Interface
On/Off
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
13V ~ 16.8V
Voltage - Load
-
Operating Temperature
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
U211B-MFPG3 PDF Datasheet
U211B-MFPG3 Related Parts
U211B-M
U211B-M
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 18DIP
U211B-MFP
U211B-MFP
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 16SO
U211B-MFPG3Y
U211B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 16SO
U211B-MFPY
U211B-MFPY
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 16SO
U211B-MY
U211B-MY
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 18DIP
U211B-MY 71
U211B-MY 71
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 18DIP
U211B-MFPG3 Compare Parts
  • U211B-MFPG3 vs U211B-MY
  • U211B-MFPG3 vs U211B-MFPY
  • U211B-MFPG3 vs U211B-MFPG3Y
  • U211B-MFPG3 vs U211B-MFP
  • U211B-MFPG3 vs U211B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much