Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Microchip Technology U2044B-MFPG3Y-66
U2044B-MFPG3Y-66
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC FLASHER CNTRL 10W DL 14SOIC
Manufacturer:
Microchip Technology
Datasheet:
U2044B-MFPG3Y-66 Datasheet
History Price: Obsolete
In Stock: 44430
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
U2044B-MFPG3Y-66 Specification
Specification
Part No
U2044B-MFPG3Y-66
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Automotive, Flasher
Frequency
-
Voltage - Supply
8V ~ 18V
Current - Supply
10 μA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
U2044B-MFPG3Y-66 PDF Datasheet
U2044B-MFPG3Y-66 Datasheet
Click and Download: U2044B-MFPG3Y-66 Datasheet
U2044B-MFPG3Y-66 Related Parts
U2043B-M
Microchip Technology
IC FLASHER CNTRL 10W SGL 8DIP
U2043B-MFP
Microchip Technology
IC FLASHER CNTRL 10W SGL 8SO
U2043B-MFPG3
Microchip Technology
IC FLASHER CNTRL 10W SGL 8SO
U2043B-MFPG3Y
Microchip Technology
IC FLASHER CNTRL 10W SGL 8SO
U2043B-MFPY
Microchip Technology
IC FLASHER CNTRL 10W SGL 8SO
U2043B-MY
Microchip Technology
IC FLASHER CNTRL 10W SGL 8DIP
U2044B-M
Microchip Technology
IC FLASHER CNTRL 10W DL 14DIP
U2044B-MFP
Microchip Technology
IC FLASHER CNTRL 10W DL 14SOIC
U2044B-MFPG3
Microchip Technology
IC FLASHER CNTRL 10W DL 14SOIC
U2044B-MY
Microchip Technology
IC FLASHER CNTRL 10W DL 14DIP
U2044B-MFPG3Y-66 Compare Parts
U2044B-MFPG3Y-66 vs U2044B-MFPG3
U2044B-MFPG3Y-66 vs U2044B-MFP
U2044B-MFPG3Y-66 vs U2044B-M
U2044B-MFPG3Y-66 vs U2043B-MY
U2044B-MFPG3Y-66 vs U2043B-MFPY
U2044B-MFPG3Y-66 vs U2043B-MFPG3Y
U2044B-MFPG3Y-66 vs U2043B-MFPG3
U2044B-MFPG3Y-66 vs U2043B-MFP
U2044B-MFPG3Y-66 vs U2043B-M
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you