Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology TSPC106AVGU83CG
TSPC106AVGU83CG
Obsolete
Interface - Controllers
Description:
IC PCI MEM CTRLR 83MHZ 303CBGA
Manufacturer:
Microchip Technology
Datasheet:
TSPC106AVGU83CG Datasheet
History Price: Obsolete
In Stock: 24070
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSPC106AVGU83CG Specification
Specification
Part No
TSPC106AVGU83CG
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
-
Interface
-
Standards
-
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
15μA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
303-CBGA
Supplier Device Package
303-CBGA (25x21)
TSPC106AVGU83CG PDF Datasheet
TSPC106AVGU83CG Datasheet
Click and Download: TSPC106AVGU83CG Datasheet
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend