Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology TS80C32X2-LIB
TS80C32X2-LIB
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT ROMLESS 44PLCC
Manufacturer:
Microchip Technology
Datasheet:
TS80C32X2-LIB Datasheet
History Price: Obsolete
In Stock: 23270
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS80C32X2-LIB Specification
Specification
Part No
TS80C32X2-LIB
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
80C
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C51
Core Size
8-Bit
Speed
30/20MHz
Connectivity
UART/USART
Peripherals
POR
Number of I/O
32
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
44-PLCC (16.6x16.6)
TS80C32X2-LIB PDF Datasheet
TS80C32X2-LIB Datasheet
Click and Download: TS80C32X2-LIB Datasheet
TS80C32X2-LIB Related Parts
TS80C31X2-LCA
Microchip Technology
IC MCU 8BIT ROMLESS 40PDIL
TS80C31X2-LCB
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
TS80C31X2-LCC
Microchip Technology
IC MCU 8BIT ROMLESS 44PQFP
TS80C31X2-LCE
Microchip Technology
IC MCU 8BIT ROMLESS 44VQFP
TS80C31X2-LIA
Microchip Technology
IC MCU 8BIT ROMLESS 40PDIL
TS80C31X2-LIB
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
TS80C31X2-LIC
Microchip Technology
IC MCU 8BIT ROMLESS 44PQFP
TS80C31X2-LIE
Microchip Technology
IC MCU 8BIT ROMLESS 44VQFP
TS80C31X2-MCA
Microchip Technology
IC MCU 8BIT ROMLESS 40PDIL
TS80C31X2-MCB
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
TS80C31X2-MCC
Microchip Technology
IC MCU 8BIT ROMLESS 44PQFP
TS80C31X2-MCE
Microchip Technology
IC MCU 8BIT ROMLESS 44VQFP
TS80C32X2-LIB Compare Parts
TS80C32X2-LIB vs TS87C58X2-VIC
TS80C32X2-LIB vs TS87C58X2-VIB
TS80C32X2-LIB vs TS87C58X2-VIA
TS80C32X2-LIB vs TS87C58X2-VCE
TS80C32X2-LIB vs TS87C58X2-VCC
TS80C32X2-LIB vs TS87C58X2-VCB
TS80C32X2-LIB vs TS87C58X2-VCA
TS80C32X2-LIB vs TS87C58X2-MIE
TS80C32X2-LIB vs TS87C58X2-MIC
TS80C32X2-LIB vs TS87C58X2-MIB
TS80C32X2-LIB vs TS87C58X2-MIA
TS80C32X2-LIB vs TS87C58X2-MCE
TS80C32X2-LIB vs TS87C58X2-MCC
TS80C32X2-LIB vs TS87C58X2-MCB
TS80C32X2-LIB vs TS87C58X2-MCA
TS80C32X2-LIB vs TS87C58X2-LIE
TS80C32X2-LIB vs TS87C58X2-LIC
TS80C32X2-LIB vs TS87C58X2-LIB
TS80C32X2-LIB vs TS87C58X2-LIA
TS80C32X2-LIB vs TS87C58X2-LCE
TS80C32X2-LIB vs TS87C58X2-LCC
TS80C32X2-LIB vs TS87C58X2-LCB
TS80C32X2-LIB vs TS87C58X2-LCA
TS80C32X2-LIB vs TS87C54X2-VIE
TS80C32X2-LIB vs TS87C54X2-VIC
TS80C32X2-LIB vs TS87C54X2-VIB
TS80C32X2-LIB vs TS87C54X2-VIA
TS80C32X2-LIB vs TS87C54X2-VCE
TS80C32X2-LIB vs TS87C54X2-VCC
TS80C32X2-LIB vs TS87C54X2-VCB
TS80C32X2-LIB vs TS87C54X2-VCA
TS80C32X2-LIB vs TS87C54X2-MIE
TS80C32X2-LIB vs TS87C54X2-MIC
TS80C32X2-LIB vs TS87C54X2-MIB
TS80C32X2-LIB vs TS87C54X2-MIA
TS80C32X2-LIB vs TS87C54X2-MCE
TS80C32X2-LIB vs TS87C54X2-MCC
TS80C32X2-LIB vs TS87C54X2-MCB
TS80C32X2-LIB vs TS87C54X2-MCA
TS80C32X2-LIB vs TS87C54X2-LIE
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.