Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology TS68C429AVF1
TS68C429AVF1
Obsolete
Interface - Controllers
Description:
IC MULTI-CH CTRLR 132CQFP
Manufacturer:
Microchip Technology
Datasheet:
TS68C429AVF1 Datasheet
History Price: Obsolete
In Stock: 23335
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS68C429AVF1 Specification
Specification
Part No
TS68C429AVF1
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
Parallel
Standards
ARCINC 429
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
65mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
132-BCQFP
Supplier Device Package
132-CQFP (24x24)
TS68C429AVF1 PDF Datasheet
TS68C429AVF1 Datasheet
Click and Download: TS68C429AVF1 Datasheet
TS68C429AVF1 Compare Parts
TS68C429AVF1 vs TS68C429AVF
TS68C429AVF1 vs TS68C429AMR
TS68C429AVF1 vs TS68C429AMF
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci