☰
TS68C429AMR
TS68C429AMR
Obsolete
Description:  IC MULTI-CH CTRLR 84PGA
Manufacturer:  Microchip Technology
Datasheet:   TS68C429AMR Datasheet
History Price: Obsolete
In Stock: 21805
TS68C429AMR Specification
Specification
Part No
TS68C429AMR
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
Parallel
Standards
ARCINC 429
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
65mA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
84-PGA
Supplier Device Package
84-PGA (28x28)
TS68C429AMR PDF Datasheet
TS68C429AMR Compare Parts
  • TS68C429AMR vs TS68C429AVF1
  • TS68C429AMR vs TS68C429AVF
  • TS68C429AMR vs TS68C429AMF
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci