☰
TS68020MF16
TS68020MF16
Obsolete
Description:  IC MPU 16.67MHZ 132CQFP
Manufacturer:  Microchip Technology
Datasheet:   TS68020MF16 Datasheet
History Price: Obsolete
In Stock: 49200
TS68020MF16 Specification
Specification
Part No
TS68020MF16
Category
Embedded - Microprocessors
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
68000
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
16.67MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5.0V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
132-BCQFP
TS68020MF16 PDF Datasheet
TS68020MF16 Related Parts
TS68EN360VA25L
TS68EN360VA25L
Microchip Technology
IC MPU 25MHZ 240CERQUAD
TS68EN360VA33L
TS68EN360VA33L
Microchip Technology
IC MPU 33MHZ 240CERQUAD
TS68020MF1-16
TS68020MF1-16
Microchip Technology
IC MPU 16.67MHZ 132CQFP
TS68020MF1-20
TS68020MF1-20
Microchip Technology
IC MPU 20MHZ 132CQFP
TS68020MF20
TS68020MF20
Microchip Technology
IC MPU 20MHZ 132CQFP
TS68020MF25
TS68020MF25
Microchip Technology
IC MPU 25MHZ 132CQFP
TS68020MR1-20
TS68020MR1-20
Microchip Technology
IC MPU 20MHZ 114CPGA
TS68020MR16
TS68020MR16
Microchip Technology
IC MPU 16.67MHZ 114CPGA
TS68020MR20
TS68020MR20
Microchip Technology
IC MPU 20MHZ 114CPGA
TS68020MR25
TS68020MR25
Microchip Technology
IC MPU 25MHZ 114CPGA
TS68020VF1-20
TS68020VF1-20
Microchip Technology
IC MPU 20MHZ 132CQFP
TS68020VF20
TS68020VF20
Microchip Technology
IC MPU 20MHZ 132CQFP
TS68020MF16 Compare Parts
  • TS68020MF16 vs TS68EN360VA25L
  • TS68020MF16 vs TS68C000VR8A
  • TS68020MF16 vs TS68C000VR12A
  • TS68020MF16 vs TS68C000VR10A
  • TS68020MF16 vs TS68C000VC8A
  • TS68020MF16 vs TS68C000VC12A
  • TS68020MF16 vs TS68C000VC10A
  • TS68020MF16 vs TS68040VR33A
  • TS68020MF16 vs TS68040VR25A
  • TS68020MF16 vs TS68040VF25A
  • TS68020MF16 vs TS68040MF25A
  • TS68020MF16 vs TS68020VR25
  • TS68020MF16 vs TS68020VR20
  • TS68020MF16 vs TS68020VR16
  • TS68020MF16 vs TS68020VR1-25
  • TS68020MF16 vs TS68020VR1-20
  • TS68020MF16 vs TS68020VR1-16
  • TS68020MF16 vs TS68020VF25
  • TS68020MF16 vs TS68020VF20
  • TS68020MF16 vs TS68020VF1-20
  • TS68020MF16 vs TS68020MR25
  • TS68020MF16 vs TS68020MR20
  • TS68020MF16 vs TS68020MR16
  • TS68020MF16 vs TS68020MR1-20
  • TS68020MF16 vs TS68020MF25
  • TS68020MF16 vs TS68020MF20
  • TS68020MF16 vs TS68020MF1-20
  • TS68020MF16 vs TS68020MF1-16
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.