Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Microchip Technology TCM811SERCTR
TCM811SERCTR
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SOT143
Manufacturer:
Microchip Technology
Datasheet:
TCM811SERCTR Datasheet
History Price: Obsolete
In Stock: 24810
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TCM811SERCTR Specification
Specification
Part No
TCM811SERCTR
Category
PMIC - Supervisors
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.93V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-253-4, TO-253AA
Supplier Device Package
SOT-143
TCM811SERCTR Related Parts
TCM809JENB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
TCM809JVLB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
TCM809JVNB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
TCM809LENB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
TCM809LVLB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
TCM809LVNB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
TCM809MENB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
TCM809MVLB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
TCM809MVNB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
TCM809RENB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
TCM809RVLB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
TCM809RVNB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
TCM811SERCTR Compare Parts
TCM811SERCTR vs TCM812SERCTR
TCM811SERCTR vs TCM812RERCTR
TCM811SERCTR vs TCM812MERCTR
TCM811SERCTR vs TCM812LERCTR
TCM811SERCTR vs TCM812FERCTR
TCM811SERCTR vs TCM811TERCTR
TCM811SERCTR vs TCM811RERCTR
TCM811SERCTR vs TCM811MERCTR
TCM811SERCTR vs TCM811LERCTR
TCM811SERCTR vs TCM811FERCTR
TCM811SERCTR vs TCM810ZVNB713
TCM811SERCTR vs TCM810ZVLB713
TCM811SERCTR vs TCM810ZENB713
TCM811SERCTR vs TCM810TVNB713
TCM811SERCTR vs TCM810TVLB713
TCM811SERCTR vs TCM810TENB713
TCM811SERCTR vs TCM810SVNB713
TCM811SERCTR vs TCM810SVLB713
TCM811SERCTR vs TCM810SENB713
TCM811SERCTR vs TCM810RVNB713
TCM811SERCTR vs TCM810RVLB713
TCM811SERCTR vs TCM810RENB713
TCM811SERCTR vs TCM810MVNB713
TCM811SERCTR vs TCM810MVLB713
TCM811SERCTR vs TCM810MENB713
TCM811SERCTR vs TCM810LVNB713
TCM811SERCTR vs TCM810LVLB713
TCM811SERCTR vs TCM810LENB713
TCM811SERCTR vs TCM810JVNB713
TCM811SERCTR vs TCM810JVLB713
TCM811SERCTR vs TCM810JENB713
TCM811SERCTR vs TCM809ZVNB713
TCM811SERCTR vs TCM809ZVLB713
TCM811SERCTR vs TCM809ZENB713
TCM811SERCTR vs TCM809TVNB713
TCM811SERCTR vs TCM809TVLB713
TCM811SERCTR vs TCM809TENB713
TCM811SERCTR vs TCM809SVNB713
TCM811SERCTR vs TCM809SVLB713
TCM811SERCTR vs TCM809SENB713
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.