☰
TC962EPA
TC962EPA
Active
Description:  IC REG CHARGE PUMP INV 80MA 8DIP
Manufacturer:  Microchip Technology
Datasheet:   TC962EPA Datasheet
History Price: $4.34000
In Stock: 12550
TC962EPA Specification
Specification
Part No
TC962EPA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ratiometric
Output Configuration
Positive or Negative
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
Voltage - Output (Max)
-
Current - Output
80mA
Frequency - Switching
12kHz ~ 24kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TC962EPA PDF Datasheet
TC962EPA Description
The Microchip Technology TC962EPA is a versatile and highly integrated device designed for various applications in the field of data communication and signal processing. This device is particularly known for its ability to handle multiple functions, making it suitable for a wide range of electronic systems.

## Overview

The TC962EPA is a dual-channel, high-speed, low-power, and low-voltage differential signaling (LVDS) transceiver. It is designed to facilitate high-speed data transmission over twisted-pair cables, which is essential in applications such as telecommunications, data acquisition systems, and industrial automation.

## Key Features

1. Dual-Channel Operation: The TC962EPA supports two independent channels, allowing for simultaneous data transmission, which can significantly enhance throughput in communication systems.

2. High-Speed Data Rates: The device is capable of supporting data rates up to 400 Mbps per channel, making it suitable for high-performance applications that require rapid data transfer.

3. Low Power Consumption: The TC962EPA is designed to operate with low power, making it ideal for battery-powered devices and applications where energy efficiency is critical.

4. LVDS Signaling: Utilizing LVDS technology, the TC962EPA minimizes electromagnetic interference (EMI) and allows for longer transmission distances without signal degradation.

5. Wide Supply Voltage Range: The device operates over a supply voltage range of 3.0V to 3.6V, providing flexibility in various system designs.

6. Temperature Range: The TC962EPA is rated for operation in a wide temperature range, typically from -40°C to +85°C, ensuring reliability in harsh environments.

7. Integrated Features: The device includes built-in features such as thermal shutdown protection and short-circuit protection, enhancing its robustness and reliability in various applications.

## Specifications

- Supply Voltage (Vcc): 3.0V to 3.6V
- Data Rate: Up to 400 Mbps per channel
- Input Voltage Levels: Compatible with standard LVDS levels
- Output Voltage Levels: LVDS output levels
- Power Consumption: Typically low, with specific values depending on the operating conditions
- Operating Temperature Range: -40°C to +85°C
- Package Type: Available in a 28-pin DIP or surface mount package, facilitating easy integration into various circuit designs.

## Applications

The TC962EPA is suitable for a variety of applications, including but not limited to:

- Telecommunications: Used in high-speed data communication systems, including routers and switches.
- Industrial Automation: Ideal for data acquisition systems and control systems that require reliable and fast data transmission.
- Consumer Electronics: Can be integrated into devices that require high-speed data transfer, such as video equipment and gaming consoles.
- Automotive: Suitable for applications in automotive electronics where robust communication is essential.

## Conclusion

The Microchip Technology TC962EPA is a highly capable LVDS transceiver that offers a combination of high-speed performance, low power consumption, and robust features. Its dual-channel capability and wide operating range make it an excellent choice for a variety of applications in telecommunications, industrial automation, and consumer electronics. With its reliable performance and integrated protection features, the TC962EPA stands out as a valuable component for modern electronic systems.
TC962EPA Compare Parts
  • TC962EPA vs TC962CPA
  • TC962EPA vs TC962COE713
  • TC962EPA vs TC962COE
  • TC962EPA vs TC962MJA
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping