Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology TC7662BCOA713
TC7662BCOA713
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARG PUMP INV 20MA 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
TC7662BCOA713 Datasheet
History Price: $2.72000
In Stock: 45910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC7662BCOA713 Specification
Specification
Part No
TC7662BCOA713
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ratiometric
Output Configuration
Positive or Negative
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
1.5V
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
Voltage - Output (Max)
-
Current - Output
20mA
Frequency - Switching
10kHz ~ 35kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TC7662BCOA713 PDF Datasheet
TC7662BCOA713 Datasheet
Click and Download: TC7662BCOA713 Datasheet
TC7662BCOA713 Related Parts
TC7660COA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660COA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660CPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC7660EOA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660EOA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660EPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC7660HCOA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660HCOA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660HCPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC7660HEOA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660HEOA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660HEPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC7662BCOA713 Compare Parts
TC7662BCOA713 vs TC7662BEOA713
TC7662BCOA713 vs TC7662BEOA
TC7662BCOA713 vs TC7662BCPA
TC7662BCOA713 vs TC7662BCOA
TC7662BCOA713 vs TC7662AMJA
TC7662BCOA713 vs TC7662AIJA
TC7662BCOA713 vs TC7662AEPA
TC7662BCOA713 vs TC7662ACPA
TC7662BCOA713 vs TC7660SMJA
TC7662BCOA713 vs TC7660SEPA
TC7662BCOA713 vs TC7660SEOA713
TC7662BCOA713 vs TC7660SEOA
TC7662BCOA713 vs TC7660SEJA
TC7662BCOA713 vs TC7660SCPA
TC7662BCOA713 vs TC7660SCOA713
TC7662BCOA713 vs TC7660SCOA
TC7662BCOA713 vs TC7660MJA
TC7662BCOA713 vs TC7660IJA
TC7662BCOA713 vs TC7660HEPA
TC7662BCOA713 vs TC7660HEOA713
TC7662BCOA713 vs TC7660HEOA
TC7662BCOA713 vs TC7660HCPA
TC7662BCOA713 vs TC7660HCOA713
TC7662BCOA713 vs TC7660HCOA
TC7662BCOA713 vs TC7660EPA
TC7662BCOA713 vs TC7660EOA713
TC7662BCOA713 vs TC7660EOA
TC7662BCOA713 vs TC7660CPA
TC7662BCOA713 vs TC7660COA713
TC7662BCOA713 vs TC7660COA
TC7662BCOA713 vs TC7660SEOA713VAO
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!