☰
TC7662BCOA
TC7662BCOA
Active
Description:  IC REG CHARG PUMP INV 20MA 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   TC7662BCOA Datasheet
History Price: $2.72000
In Stock: 32800
TC7662BCOA Specification
Specification
Part No
TC7662BCOA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ratiometric
Output Configuration
Positive or Negative
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
1.5V
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
Voltage - Output (Max)
-
Current - Output
20mA
Frequency - Switching
10kHz ~ 35kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TC7662BCOA PDF Datasheet
TC7662BCOA Related Parts
TC7660COA
TC7660COA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660COA713
TC7660COA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660CPA
TC7660CPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC7660EOA
TC7660EOA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660EOA713
TC7660EOA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660EPA
TC7660EPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC7660HCOA
TC7660HCOA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660HCOA713
TC7660HCOA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660HCPA
TC7660HCPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC7660HEOA
TC7660HEOA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660HEOA713
TC7660HEOA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660HEPA
TC7660HEPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC7662BCOA Description
The Microchip Technology TC7662BCOA is a highly efficient voltage converter designed to generate a negative voltage from a positive voltage supply. This device is particularly useful in applications that require dual polarity power supplies, making it a popular choice in various electronic circuits. Below is a comprehensive overview of the TC7662BCOA, including its specifications, features, and typical applications.

## Overview

The TC7662BCOA is a charge pump voltage inverter that can convert a positive input voltage (typically ranging from 1.5V to 12V) into a negative output voltage. It is designed to provide a compact and cost-effective solution for generating negative voltages without the need for bulky inductors or transformers. This makes it ideal for battery-powered devices and other applications where space and efficiency are critical.

## Key Features

1. Voltage Inversion: The TC7662BCOA can produce a negative output voltage that is equal in magnitude to the input voltage. For instance, if the input voltage is +5V, the output can be -5V.

2. Low Quiescent Current: The device operates with a low quiescent current, typically around 10 µA, which is advantageous for battery-operated applications where power conservation is essential.

3. Wide Input Voltage Range: The TC7662BCOA can accept input voltages from 1.5V to 12V, providing flexibility for various applications and power supply configurations.

4. Output Current Capability: The device can deliver output currents up to 20 mA, making it suitable for many low-power applications.

5. Compact Package: The TC7662BCOA is available in an 8-pin SOIC package, which allows for easy integration into space-constrained designs.

6. Thermal Shutdown Protection: The device includes thermal shutdown features to protect against overheating, ensuring reliable operation under various conditions.

7. Low Output Ripple Voltage: The output voltage ripple is minimized, which is crucial for sensitive analog applications.

8. Ease of Use: The TC7662BCOA requires minimal external components, simplifying the design process and reducing overall system complexity.

## Specifications

- Input Voltage Range: 1.5V to 12V
- Output Voltage: -Vout = Vin (inverted)
- Output Current: Up to 20 mA
- Quiescent Current: Typically 10 µA
- Efficiency: Up to 90% (depending on load conditions)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-Pin SOIC
- Pin Configuration:
- Pin 1: GND
- Pin 2: VOUT
- Pin 3: VCAP
- Pin 4: VIN
- Pin 5: C1+
- Pin 6: C1-
- Pin 7: C2+
- Pin 8: C2-

## Applications

The TC7662BCOA is suitable for a wide range of applications, including:

- Signal Processing: It is commonly used in operational amplifier circuits that require dual supply voltages for proper operation.
- Analog Sensors: The device provides negative voltage for sensors that require dual polarity power supplies.
- Battery-Powered Devices: Ideal for portable devices where space and power efficiency are critical, such as handheld instruments and remote sensors.
- Communication Equipment: Used in RF and communication circuits that require negative biasing for amplifiers and other components.
- Consumer Electronics: Found in various consumer electronics that require negative voltage for specific functionalities.

## Conclusion

The Microchip Technology TC7662BCOA is a reliable and efficient voltage inverter that offers a straightforward solution for generating negative voltages from positive supplies. Its low power consumption, wide input voltage range, and compact design make it an excellent choice for a variety of electronic applications. Whether used in consumer electronics, industrial equipment, or communication devices, the TC7662BCOA provides the performance and reliability needed for modern electronic designs. Its ease of use and minimal external component requirements further enhance its appeal to engineers and designers looking for effective voltage conversion solutions.
TC7662BCOA Compare Parts
  • TC7662BCOA vs TC7662BEOA713
  • TC7662BCOA vs TC7662BEOA
  • TC7662BCOA vs TC7662BCPA
  • TC7662BCOA vs TC7662BCOA713
  • TC7662BCOA vs TC7662AMJA
  • TC7662BCOA vs TC7662AIJA
  • TC7662BCOA vs TC7662AEPA
  • TC7662BCOA vs TC7662ACPA
  • TC7662BCOA vs TC7660SMJA
  • TC7662BCOA vs TC7660SEPA
  • TC7662BCOA vs TC7660SEOA713
  • TC7662BCOA vs TC7660SEOA
  • TC7662BCOA vs TC7660SEJA
  • TC7662BCOA vs TC7660SCPA
  • TC7662BCOA vs TC7660SCOA713
  • TC7662BCOA vs TC7660SCOA
  • TC7662BCOA vs TC7660MJA
  • TC7662BCOA vs TC7660IJA
  • TC7662BCOA vs TC7660HEPA
  • TC7662BCOA vs TC7660HEOA713
  • TC7662BCOA vs TC7660HEOA
  • TC7662BCOA vs TC7660HCPA
  • TC7662BCOA vs TC7660HCOA713
  • TC7662BCOA vs TC7660HCOA
  • TC7662BCOA vs TC7660EPA
  • TC7662BCOA vs TC7660EOA713
  • TC7662BCOA vs TC7660EOA
  • TC7662BCOA vs TC7660CPA
  • TC7662BCOA vs TC7660COA713
  • TC7662BCOA vs TC7660COA
  • TC7662BCOA vs TC7660SEOA713VAO
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!