☰
TC7652CPD
TC7652CPD
Active
Description:  IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
Manufacturer:  Microchip Technology
Datasheet:   TC7652CPD Datasheet
History Price: $7.97000
In Stock: 38480
TC7652CPD Specification
Specification
Part No
TC7652CPD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
1
Output Type
-
Slew Rate
1V/μs
Gain Bandwidth Product
400 kHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
2 mV
Current - Supply
1mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
TC7652CPD PDF Datasheet
TC7652CPD Related Parts
TC75S101FE,LM(T
TC75S101FE,LM(T
Toshiba Semiconductor
IC OPAMP GP 1 CIRCUIT ESV
TC75S101FU(TE85L,F
TC75S101FU(TE85L,F
Toshiba Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
TC75S102F,LF(CT
TC75S102F,LF(CT
Toshiba Semiconductor
IC CMOS 1 CIRCUIT SMV
TC75S103F,LF(CT
TC75S103F,LF(CT
Toshiba Semiconductor
IC CMOS 1 CIRCUIT
TC75S51FUTE85LF
TC75S51FUTE85LF
Toshiba Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
TC75S54FU(TE85L,F)
TC75S54FU(TE85L,F)
Toshiba Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
TC75S55FU(TE85L,F)
TC75S55FU(TE85L,F)
Toshiba Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
TC75S60FU(TE85L,F)
TC75S60FU(TE85L,F)
Toshiba Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
TC75S63TU,LF
TC75S63TU,LF
Toshiba Semiconductor
IC CMOS 1 CIRCUIT UFV
TC75S67TU,LF
TC75S67TU,LF
Toshiba Semiconductor
IC CMOS 1 CIRCUIT UFV
TC75W51FK(TE85L,F)
TC75W51FK(TE85L,F)
Toshiba Semiconductor
IC CMOS 2 CIRCUIT 8SSOP
TC75W51FU,LF
TC75W51FU,LF
Toshiba Semiconductor
IC CMOS 2 CIRCUIT 8SSOP
TC7652CPD Compare Parts
  • TC7652CPD vs TC7652CPA
  • TC7652CPD vs TC7650CPD
  • TC7652CPD vs TC7650CPA
  • TC7652CPD vs TC75W60FU(TE12L,F)
  • TC7652CPD vs TC75W60FK(TE85L,F)
  • TC7652CPD vs TC75W55FU,LF
  • TC7652CPD vs TC75W55FK(TE85L,F)
  • TC7652CPD vs TC75W54FU,LF
  • TC7652CPD vs TC75W54FK(TE85L,F)
  • TC7652CPD vs TC75W51FU,LF
  • TC7652CPD vs TC75W51FK(TE85L,F)
  • TC7652CPD vs TC75S67TU,LF
  • TC7652CPD vs TC75S63TU,LF
  • TC7652CPD vs TC75S60FU(TE85L,F)
  • TC7652CPD vs TC75S55FU(TE85L,F)
  • TC7652CPD vs TC75S54FU(TE85L,F)
  • TC7652CPD vs TC75S51FUTE85LF
  • TC7652CPD vs TC75S103F,LF(CT
  • TC7652CPD vs TC75S102F,LF(CT
  • TC7652CPD vs TC75S101FU(TE85L,F
  • TC7652CPD vs TC75S101FE,LM(T
  • TC7652CPD vs TC75S55F,LF
  • TC7652CPD vs TC75S54F,LF
  • TC7652CPD vs TC75S51F,LF
  • TC7652CPD vs TC75S101F(TE85L,F)
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you