☰
TC7136ACKW713
TC7136ACKW713
Obsolete
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 38690
TC7136ACKW713 Specification
Specification
Part No
TC7136ACKW713
Category
PMIC - Display Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
7 Segment
Interface
-
Digits or Characters
A/D 3.5 Digits
Current - Supply
70 μA
Voltage - Supply
9V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
44-QFP
Supplier Device Package
44-MQFP (10x10)
TC7136ACKW713 PDF Datasheet
TC7136ACKW713 Related Parts
TC7106ACKW
TC7106ACKW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106ACKW713
TC7106ACKW713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106ACLW
TC7106ACLW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
TC7106ACLW713
TC7106ACLW713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
TC7106ACPL
TC7106ACPL
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
TC7106ARCPL
TC7106ARCPL
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
TC7106CKW
TC7106CKW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106CKW713
TC7106CKW713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106CLW
TC7106CLW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
TC7106CLW713
TC7106CLW713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
TC7106CPL
TC7106CPL
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
TC7106IKW
TC7106IKW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7136ACKW713 Compare Parts
  • TC7136ACKW713 vs TC7136CPL
  • TC7136ACKW713 vs TC7136CLW713
  • TC7136ACKW713 vs TC7136CLW
  • TC7136ACKW713 vs TC7136CKW713
  • TC7136ACKW713 vs TC7136CKW
  • TC7136ACKW713 vs TC7136ARCPL
  • TC7136ACKW713 vs TC7136ACPL
  • TC7136ACKW713 vs TC7136ACLW713
  • TC7136ACKW713 vs TC7136ACLW
  • TC7136ACKW713 vs TC7136ACKW
  • TC7136ACKW713 vs TC7135CPI
  • TC7136ACKW713 vs TC7135CLI713
  • TC7136ACKW713 vs TC7135CLI
  • TC7136ACKW713 vs TC7135CBU713
  • TC7136ACKW713 vs TC7135CBU
  • TC7136ACKW713 vs TC7129CPL
  • TC7136ACKW713 vs TC7129CLW713
  • TC7136ACKW713 vs TC7129CLW
  • TC7136ACKW713 vs TC7129CKW713
  • TC7136ACKW713 vs TC7129CKW
  • TC7136ACKW713 vs TC7126RCPL
  • TC7136ACKW713 vs TC7126IPL
  • TC7136ACKW713 vs TC7126CPL
  • TC7136ACKW713 vs TC7126CLW713
  • TC7136ACKW713 vs TC7126CLW
  • TC7136ACKW713 vs TC7126CKW713
  • TC7136ACKW713 vs TC7126CKW
  • TC7136ACKW713 vs TC7126ARCPL
  • TC7136ACKW713 vs TC7126ACPL
  • TC7136ACKW713 vs TC7126ACLW713
  • TC7136ACKW713 vs TC7126ACLW
  • TC7136ACKW713 vs TC7126ACKW713
  • TC7136ACKW713 vs TC7126ACKW
  • TC7136ACKW713 vs TC7117RCPL
  • TC7136ACKW713 vs TC7117CPL
  • TC7136ACKW713 vs TC7117CLW713
  • TC7136ACKW713 vs TC7117CLW
  • TC7136ACKW713 vs TC7117CKW713
  • TC7136ACKW713 vs TC7117CKW
  • TC7136ACKW713 vs TC7117ACPL
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet