☰
TC7109ACPL
TC7109ACPL
Active
Description:  IC ADC 12BIT DUAL SLOPE 40DIP
Manufacturer:  Microchip Technology
Datasheet:   TC7109ACPL Datasheet
History Price: $15.25000
In Stock: 35230
TC7109ACPL Specification
Specification
Part No
TC7109ACPL
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
30
Number of Inputs
1
Input Type
Differential
Data Interface
Parallel
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Dual Slope
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
Mounting Type
Through Hole
TC7109ACPL PDF Datasheet
TC7109ACPL Related Parts
TC7109ACKW
TC7109ACKW
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44MQFP
TC7109ACKW713
TC7109ACKW713
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44MQFP
TC7109ACLW
TC7109ACLW
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44PLCC
TC7109ACLW713
TC7109ACLW713
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44PLCC
TC7109CKW
TC7109CKW
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44MQFP
TC7109CKW713
TC7109CKW713
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44MQFP
TC7109CLW
TC7109CLW
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44PLCC
TC7109CLW713
TC7109CLW713
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44PLCC
TC7109CPL
TC7109CPL
Microchip Technology
IC ADC 12BIT DUAL SLOPE 40DIP
TC7109IJL
TC7109IJL
Microchip Technology
IC ADC 12BIT DUAL SLOPE 40CERDIP
TC7109ACPL Compare Parts
  • TC7109ACPL vs TC7109CPL
  • TC7109ACPL vs TC7109CLW713
  • TC7109ACPL vs TC7109CLW
  • TC7109ACPL vs TC7109CKW713
  • TC7109ACPL vs TC7109CKW
  • TC7109ACPL vs TC7109ACLW713
  • TC7109ACPL vs TC7109ACLW
  • TC7109ACPL vs TC7109ACKW713
  • TC7109ACPL vs TC7109ACKW
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you