☰
TC534CPL
TC534CPL
Obsolete
Description:  IC DAS 17BIT 6.5 40DIP
Manufacturer:  Microchip Technology
Datasheet:   TC534CPL Datasheet
History Price: Obsolete
In Stock: 2670
TC534CPL Specification
Specification
Part No
TC534CPL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition System (DAS)
Number of Channels
8
Resolution (Bits)
17 b
Sampling Rate (Per Second)
6.5
Data Interface
Serial
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
TC534CPL PDF Datasheet
TC534CPL Compare Parts
  • TC534CPL vs TC530CPJ
  • TC534CPL vs TC530COI713
  • TC534CPL vs TC530COI
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.