☰
TC52N4527ECTTR
TC52N4527ECTTR
Obsolete
Description:  IC SUPERVISOR 2 CHANNEL SOT23-5
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 24830
TC52N4527ECTTR Specification
Specification
Part No
TC52N4527ECTTR
Category
PMIC - Supervisors
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multi-Voltage Supervisor
Number of Voltages Monitored
2
Voltage - Threshold
2.7V, 4.5V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
200μs Maximum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TC52N4527ECTTR PDF Datasheet
TC52N4527ECTTR Related Parts
TC51N2202ECBTR
TC51N2202ECBTR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23A-3
TC51N2702ECBTR
TC51N2702ECBTR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23A-3
TC51N3002ECBTR
TC51N3002ECBTR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23A-3
TC52N3027ECTTR
TC52N3027ECTTR
Microchip Technology
IC SUPERVISOR 2 CHANNEL SOT23-5
TC53C2202ECTTR
TC53C2202ECTTR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5
TC53C2702ECTTR
TC53C2702ECTTR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5
TC53C2902ECTTR
TC53C2902ECTTR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5
TC53N2202ECTTR
TC53N2202ECTTR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5
TC53N2702ECTTR
TC53N2702ECTTR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5
TC53N2902ECTTR
TC53N2902ECTTR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5
TC54VC1402ECB713
TC54VC1402ECB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23A-3
TC54VC1402EMB713
TC54VC1402EMB713
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT89-3
TC52N4527ECTTR Compare Parts
  • TC52N4527ECTTR vs TC54VN5202EZB
  • TC52N4527ECTTR vs TC54VN5002EZB
  • TC52N4527ECTTR vs TC54VN4702EZB
  • TC52N4527ECTTR vs TC54VN4602EZB
  • TC52N4527ECTTR vs TC54VN4502EZB713
  • TC52N4527ECTTR vs TC54VN4502EMB713
  • TC52N4527ECTTR vs TC54VN4502ECB713
  • TC52N4527ECTTR vs TC54VN4402EZB
  • TC52N4527ECTTR vs TC54VN4302EZB713
  • TC52N4527ECTTR vs TC54VN4302EZB
  • TC52N4527ECTTR vs TC54VN4302EMB713
  • TC52N4527ECTTR vs TC54VN4302ECB713
  • TC52N4527ECTTR vs TC54VN4202EZB713
  • TC52N4527ECTTR vs TC54VN4202EZB
  • TC52N4527ECTTR vs TC54VN4202EMB713
  • TC52N4527ECTTR vs TC54VN4202ECB713
  • TC52N4527ECTTR vs TC54VN4002EZB713
  • TC52N4527ECTTR vs TC54VN4002EMB713
  • TC52N4527ECTTR vs TC54VN4002ECB713
  • TC52N4527ECTTR vs TC54VN3802EZB
  • TC52N4527ECTTR vs TC54VN3702EZB
  • TC52N4527ECTTR vs TC54VN3602EZB
  • TC52N4527ECTTR vs TC54VN3502EZB713
  • TC52N4527ECTTR vs TC54VN3502EZB
  • TC52N4527ECTTR vs TC54VN3402EZB
  • TC52N4527ECTTR vs TC54VN3302EZB713
  • TC52N4527ECTTR vs TC54VN3302EZB
  • TC52N4527ECTTR vs TC54VN3302EMB713
  • TC52N4527ECTTR vs TC54VN3302ECB713
  • TC52N4527ECTTR vs TC54VN3202EZB
  • TC52N4527ECTTR vs TC54VN3102EZB
  • TC52N4527ECTTR vs TC54VN3002EZB713
  • TC52N4527ECTTR vs TC54VN3002EZB
  • TC52N4527ECTTR vs TC54VN3002EMB713
  • TC52N4527ECTTR vs TC54VN3002ECB713
  • TC52N4527ECTTR vs TC54VN2902EZB
  • TC52N4527ECTTR vs TC54VN2902EMB713
  • TC52N4527ECTTR vs TC54VN2902ECB713
  • TC52N4527ECTTR vs TC54VN2802EZB
  • TC52N4527ECTTR vs TC54VN2702EZB723
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend