☰
TC32MCDB
TC32MCDB
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT223-3
Manufacturer:  Microchip Technology
Datasheet:   TC32MCDB Datasheet
History Price: $2.60761
In Stock: 20530
TC32MCDB Specification
Specification
Part No
TC32MCDB
Category
PMIC - Supervisors
Manufacturer
Microchip Technology
Series
ECONOMONITOR
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.375V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
500ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-3
TC32MCDB PDF Datasheet
TC32MCDB Compare Parts
  • TC32MCDB vs TC32MEDB713
  • TC32MCDB vs TC32MEDB
  • TC32MCDB vs TC32MCZB
  • TC32MCDB vs TC32MCDB713
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend