Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Microchip Technology TC1270MERCTR
TC1270MERCTR
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SOT143
Manufacturer:
Microchip Technology
Datasheet:
TC1270MERCTR Datasheet
History Price: Obsolete
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC1270MERCTR Specification
Specification
Part No
TC1270MERCTR
Category
PMIC - Supervisors
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.38V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-253-4, TO-253AA
Supplier Device Package
SOT-143
TC1270MERCTR PDF Datasheet
TC1270MERCTR Datasheet
Click and Download: TC1270MERCTR Datasheet
TC1270MERCTR Related Parts
TC1232COA
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
TC1232COA713
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
TC1232COE
Microchip Technology
IC SUPERVISOR 1 CHANNEL 16SOIC
TC1232COE713
Microchip Technology
IC SUPERVISOR 1 CHANNEL 16SOIC
TC1232CPA
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
TC1232EOA
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
TC1232EOA713
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
TC1232EOE
Microchip Technology
IC SUPERVISOR 1 CHANNEL 16SOIC
TC1232EOE713
Microchip Technology
IC SUPERVISOR 1 CHANNEL 16SOIC
TC1232EPA
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
TC1270ALCVCTTR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5
TC1270ALVRCTR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT143
TC1270MERCTR Compare Parts
TC1270MERCTR vs TC1279-15ENBTR
TC1270MERCTR vs TC1279-10ENBTR
TC1270MERCTR vs TC1278-5ENBTR
TC1270MERCTR vs TC1278-15ENBTR
TC1270MERCTR vs TC1278-10ENBTR
TC1270MERCTR vs TC1277-5ENBTR
TC1270MERCTR vs TC1277-20ENBTR
TC1270MERCTR vs TC1277-10ENBTR
TC1270MERCTR vs TC1276-5ENBTR
TC1270MERCTR vs TC1276-20ENBTR
TC1270MERCTR vs TC1276-10ENBTR
TC1270MERCTR vs TC1275-5ENBTR
TC1270MERCTR vs TC1275-20ENBTR
TC1270MERCTR vs TC1275-10ENBTR
TC1270MERCTR vs TC1274-5ENBTR
TC1270MERCTR vs TC1274-15ENBTR
TC1270MERCTR vs TC1274-10ENBTR
TC1270MERCTR vs TC1273-5ENBTR
TC1270MERCTR vs TC1273-15ENBTR
TC1270MERCTR vs TC1273-10ENBTR
TC1270MERCTR vs TC1272AZVNBTR
TC1270MERCTR vs TC1272ATVNBTR
TC1270MERCTR vs TC1272ASVNBTR
TC1270MERCTR vs TC1272ARVNBTR
TC1270MERCTR vs TC1272AMVNBTR
TC1270MERCTR vs TC1272ALVNBTR
TC1270MERCTR vs TC1272AJVNBTR
TC1270MERCTR vs TC1272-5ENBTR
TC1270MERCTR vs TC1272-15ENBTR
TC1270MERCTR vs TC1272-10ENBTR
TC1270MERCTR vs TC1271TERCTR
TC1270MERCTR vs TC1271SERCTR
TC1270MERCTR vs TC1271RERCTR
TC1270MERCTR vs TC1271MERCTR
TC1270MERCTR vs TC1271LERCTR
TC1270MERCTR vs TC1271FERCTR
TC1270MERCTR vs TC1271ATVRCTR
TC1270MERCTR vs TC1271ATVCTTR
TC1270MERCTR vs TC1271ATCVCTTR
TC1270MERCTR vs TC1271ASVRCTR
Customer Reviews
4.95 out of 5.00 stars from 156 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied