☰
TC105303ECTTR
TC105303ECTTR
Active
Description:  IC REG CTRLR BUCK SOT23-5
Manufacturer:  Microchip Technology
History Price: $2.74540
In Stock: 10075
TC105303ECTTR Specification
Specification
Part No
TC105303ECTTR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.2V ~ 10V
Frequency - Switching
300kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Enable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TC105303ECTTR PDF Datasheet
TC105303ECTTR Related Parts
TC105333ECTTR
TC105333ECTTR
Microchip Technology
IC REG CTRLR BUCK SOT23-5
TC105503ECTTR
TC105503ECTTR
Microchip Technology
IC REG CTRLR BUCK SOT23A-5
TC110301ECTTR
TC110301ECTTR
Microchip Technology
IC REG CTRLR BOOST SOT23A-5
TC110303ECTTR
TC110303ECTTR
Microchip Technology
IC REG CTRLR BOOST SOT23A-5
TC110331ECTTR
TC110331ECTTR
Microchip Technology
IC REG CTRLR BOOST SOT23A-5
TC110333ECTTR
TC110333ECTTR
Microchip Technology
IC REG CTRLR BOOST SOT23A-5
TC110501ECTTR
TC110501ECTTR
Microchip Technology
IC REG CTRLR BOOST SOT23A-5
TC110503ECTTR
TC110503ECTTR
Microchip Technology
IC REG CTRLR BOOST SOT23A-5
TC105303ECTTR Compare Parts
  • TC105303ECTTR vs TC110501ECTTR
  • TC105303ECTTR vs TC110333ECTTR
  • TC105303ECTTR vs TC110331ECTTR
  • TC105303ECTTR vs TC110303ECTTR
  • TC105303ECTTR vs TC110301ECTTR
  • TC105303ECTTR vs TC105503ECTTR
  • TC105303ECTTR vs TC105333ECTTR
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class